EN
  • EN
  • DE
  • IT

PS2561BL1-1-V

Part No PS2561BL1-1-V
Manufacturer NEC
Catalog Optoisolators - Transistor, Photovoltaic Output
Description DIP PHOTOCOUPLER OPERATING AMBIENT TEMPERATURE 110°C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer NEC
Win Source Part Number 352081-PS2561BL1-1-V
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS2561BL1-1-V CAD Model

Description

The PS2561BL1-1-V is a single-channel optocoupler manufactured by NEC (now Renesas). This device offers electrical isolation between circuits, enhancing safety and preventing ground loops. It features a high isolation voltage rating and is suited for a variety of industrial control, power supply, and communication applications.

Applications

  • Industrial Control Systems: Used for isolating control signals in machinery and automated equipment.
  • Power Supplies: Provides isolation between the primary and secondary sides of power supplies.
  • Motor Control Circuits: Isolates motor control signals for improved system reliability and safety.
  • Communication Interfaces: Offers galvanic isolation in data transmission systems.
  • Measuring Instruments: Isolates sensitive measurement circuits from high voltages and noise.
  • Inverter circuits

Features

  • High Isolation Voltage: Provides reinforced insulation for enhanced safety and protection.
  • Compact Package: Allows for high-density mounting on circuit boards.
  • High Collector-Emitter Voltage: Supports use in high-voltage applications.
  • High Common-Mode Transient Immunity (CMTI): Ensures reliable operation in electrically noisy environments.
  • Current Transfer Ratio (CTR): Offers a range of CTR options for different circuit requirements.
  • Pb-Free Construction: Complies with environmental regulations, making it RoHS compliant.

Benefits

  • Enhanced Safety: Galvanic isolation protects users and equipment from dangerous voltages.
  • Improved Reliability: High CMTI prevents false triggering due to noise.
  • Space Saving: Compact design allows for denser board layouts and smaller product sizes.
  • Flexible Design: Wide range of CTR options provides adaptability for various circuit configurations.
  • Environmental Compliance: Pb-Free construction meets environmental regulations and reduces hazardous waste.
  • Prevents Ground Loops

Additional Details

The PS2561BL1-1-V consists of an infrared LED and a phototransistor. When current is applied to the LED, it emits infrared light, activating the phototransistor and allowing current to flow through the output circuit. The 'BL1' likely refers to a specific package type or lead form, while '-1' might indicate a particular CTR range or internal configuration. The 'V' designates a high isolation voltage. Typical operating temperature ranges from -55°C to +110°C. The device meets several industry safety standards, including UL, CSA, and VDE. Designers should consult the datasheet for precise specifications, such as CTR values, input forward voltage, and output saturation voltage.

You May Also Be Interested in

ON Semiconductor
OPTICALLY ISOLATED ERROR AMPLIFIER | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Lowest to $0.3885
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Fairchild/ON Semiconductor
Phototransistor Optocoupler
Need more? Email Us
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 5KV 2CH TRANSISTOR 8SMD
Lowest to $0.4945
Broadcom Limited
Small Outline, 5 Lead, Low Input Current, High Gain Optocouplers | OPTOISO 3.75KV DARLINGTON 6SOIC
Lowest to $2.3539
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.3109

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.9690 $77.9070
6+ $21.3074 $127.8444
9+ $20.6422 $185.7798
12+ $19.9757 $239.7084
15+ $19.3104 $289.6560
21+ $17.3123 $363.5583
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess