EN
  • EN
  • DE
  • IT

TPD6F002DSVR

Part No TPD6F002DSVR
Manufacturer Texas Instruments
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/17PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 6
Center / Cutoff Frequency 100MHz (Cutoff)
Attenuation Value 57dB @ 100MHz
Resistance - Channel (Ohms) 100
Values R = 100 Ohms, C = 17pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.118" L x 0.053" W (3.00mm x 1.35mm)
Height 0.031" (0.79mm)
Win Source Part Number 033564-TPD6F002DSVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPD6F002DSVR CAD Model

Description

Introducing the TPD6F002DSVR from Texas Instruments

The TPD6F002DSVR is a state-of-the-art, six-channel TVS (Transient Voltage Suppressor) diode array designed by Texas Instruments to provide a high-performance solution for ESD (Electrostatic Discharge) protection. This compact and efficient device is ideal for safeguarding sensitive electronic components in a wide range of applications, including mobile phones, portable electronics, and other space-constrained devices.

Key Features

  • Advanced ESD Protection: The TPD6F002DSVR offers excellent protection against ESD, ensuring that your electronics are shielded from the potentially damaging effects of electrostatic discharge events. It meets the IEC 61000-4-2 (Level 4) standard, providing robust defense against ESD strikes up to ±8 kV (contact discharge) and ±15 kV (air-gap discharge).
  • Six Integrated Channels: With six lines of defense, this device can protect multiple data lines or interfaces simultaneously, making it a versatile choice for a variety of circuit configurations.
  • Low Capacitance: The TPD6F002DSVR features ultra-low capacitance on each channel, which minimizes signal degradation and ensures high-speed data integrity, making it suitable for applications requiring high data rates.
  • Small Form Factor: Housed in a tiny DSV (2.9 mm x 1.6 mm) package, this TVS diode array is optimized for space-constrained applications where board real estate is at a premium.
  • Flow-Through Design: The layout of the TPD6F002DSVR allows for a flow-through design that simplifies PCB layout and reduces signal distortion for high-speed interfaces.

Applications

The TPD6F002DSVR is well-suited for protecting a variety of interfaces, including:

  • USB 1.1/2.0/3.0
  • HDMI
  • DisplayPort
  • eSATA
  • Thunderbolt
  • VGA
  • Other high-speed data lines

With its exceptional ESD protection and low capacitance, the TPD6F002DSVR from Texas Instruments is a reliable and efficient solution for designers looking to enhance the durability and longevity of their electronic products. Its small size and multi-channel design provide a practical approach to safeguarding sensitive circuits against the rigors of everyday electronic interference and static events.

You May Also Be Interested in

Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 22 OHMS/0.1UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 2.4UF CHASSISSIS MOUNT
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2719 $50.3015
450+ $0.2231 $100.3950
695+ $0.2162 $150.2590
960+ $0.2092 $200.8320
1,240+ $0.2022 $250.7280
1,655+ $0.1813 $300.0515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,720 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess