EN
  • EN
  • DE

TPD4S012DRYR

Part No TPD4S012DRYR
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description IC 4CH ESD SOLUTION W/CLAMP 6SON / ESD Suppressor Diode Diode Array Uni-Dir 5.5V 6-Pin USON T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 5.5V
Minimum Breakdown Voltage 6V
Peak Pulse Current(Ippm) 3A (8/20μs)
Power Dissipation - Pd 60W
Power Line Protection Yes
Applications USB
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-SON (1.45x1)
Win Source Part Number 033560-TPD4S012DRYR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Consumer Electronics, Sensing & Instrumentation, Computers & Computer Peripherals
Family Name TPD4S012
Introduction Date August 01, 2006
ECCN EAR99
Country of Origin China, Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPD4S012DRYR CAD Model

Description

TPD4S012DRYR - USB Interface Protection Device from Texas Instruments

The TPD4S012DRYR is a state-of-the-art USB interface protection device manufactured by Texas Instruments, designed to safeguard sensitive USB ports from electrostatic discharge (ESD) and other voltage-induced transient events. This compact and efficient solution is ideal for a multitude of applications, ranging from consumer electronics to industrial systems where USB connectivity is critical.

Key Features

  • Comprehensive Protection: The device provides four channels of ESD protection, ensuring that both the data lines (D+ and D-) and the power lines (Vbus and GND) are shielded against transients.
  • IEC Compatibility: The TPD4S012DRYR is designed to comply with IEC 61000-4-2 (Level 4) standards, offering robust protection against electrostatic discharges.
  • Low Capacitance: With a low channel input capacitance, this protection device is optimized for maintaining signal integrity, making it suitable for high-speed data interfaces like USB 2.0.
  • Low Clamping Voltage: The device features a low dynamic resistance and clamping voltage, which ensures minimal impact on the protected circuit during an ESD event.
  • Small Form Factor: The TPD4S012DRYR is available in a small SON package (DRY), which minimizes PCB space requirements and is suitable for space-constrained applications.

Applications

The versatile nature of the TPD4S012DRYR makes it an excellent choice for a wide array of applications that require USB connectivity. It is particularly useful in:

  • Smartphones and Tablets
  • Personal Computers and Laptops
  • Portable Media Players
  • Digital Cameras and Camcorders
  • USB Hubs, Peripherals, and Docking Stations
  • Industrial Control Systems

Product Summary

The TPD4S012DRYR from Texas Instruments represents a reliable and efficient solution for protecting USB interfaces from damaging voltage transients. Its low capacitance, compliance with international standards, and small packaging make it an ideal choice for designers looking to enhance the durability and longevity of their USB-equipped devices.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.2970 $50.4900
360+ $0.2782 $100.1520
560+ $0.2688 $150.5280
800+ $0.2500 $200.0000
1,040+ $0.2407 $250.3280
1,300+ $0.2313 $300.6900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,220 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess