EN
  • EN
  • DE

TPD4E02B04QDQARQ1

Part No TPD4E02B04QDQARQ1
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description TVS DIODE 3.6VWM 8.8VC 10USON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 5 Weeks
Features 8.8V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 10-USON (2.5x1)
Manufacturer Texas Instruments
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 10-UFDFN
Case / Package 10-USON (2.5x1)
Family Name TPD4E02B04
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 296-48995-2, 296-48995-6, TPD4E02B04QDQARQ1-ND, 296-48995-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900635-TPD4E02B04QDQARQ1
Ultra Librarian 3D Model Ultra Librarian TPD4E02B04QDQARQ1 CAD Model

Description

TPD4E02B04QDQARQ1 - Texas Instruments ESD Protection Device

The TPD4E02B04QDQARQ1 is a state-of-the-art ESD protection device designed by Texas Instruments to safeguard high-speed interfaces from electrostatic discharge damages. It is a crucial component for maintaining the integrity and longevity of electronic systems, particularly those that are susceptible to ESD events due to their high-speed data lines.

Key Features:

  • ESD Protection: This device offers robust ESD protection for up to four data lines, ensuring that each line is safeguarded against ESD strikes as defined by the IEC 61000-4-2 international standard. It can withstand ESD events up to ±8 kV (Contact) and ±15 kV (Air-Gap Discharge).
  • Low Capacitance: The TPD4E02B04QDQARQ1 features ultra-low capacitance (0.5 pF typical), making it ideal for protecting high-speed interfaces without significantly affecting signal integrity.
  • Small Package Size: Enclosed in a compact DQA (X2SON) package, this device is perfect for space-constrained applications. The small footprint allows for easy integration into various designs.
  • Wide Operating Range: It operates over a broad temperature range, from -40°C to 85°C, making it suitable for diverse environments and applications.

Applications:

The TPD4E02B04QDQARQ1 is ideal for protecting high-speed data lines in a variety of applications, including:

  • USB interfaces (USB 2.0, USB 3.0)
  • HDMI ports
  • DisplayPort interfaces
  • Thunderbolt ports
  • SATA and other high-speed data lines

Why Choose TPD4E02B04QDQARQ1?

With its combination of high-level ESD protection, low capacitance, and compact size, the TPD4E02B04QDQARQ1 from Texas Instruments is an excellent choice for designers looking to enhance the ESD robustness of their systems without compromising on performance or space. Whether it's for consumer electronics, telecommunications, or computing applications, this ESD protection device helps ensure that your high-speed data interfaces are shielded from the potentially damaging effects of electrostatic discharge.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0819
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4074 $50.9250
300+ $0.3343 $100.2900
465+ $0.3239 $150.6135
640+ $0.3134 $200.5760
830+ $0.3030 $251.4900
1,105+ $0.2716 $300.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 294,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess