EN
  • EN
  • DE

TPD3S044DBVR

Part No TPD3S044DBVR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description TVS DIODE 6SOT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Current Switch
Sensing Method High-Side
Voltage - Input 4.5 V to 5.5 V
Output Current 1.5A
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1111163-TPD3S044DBVR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPD3S044DBVR CAD Model

Description

Introducing the TPD3S044DBVR from Texas Instruments

The TPD3S044DBVR is a cutting-edge, integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This compact and highly efficient device is a single-chip solution that provides a robust interface protection and power management for consumer electronics and industrial applications.

Key Features

  • Integrated Protection: The TPD3S044DBVR offers three channels of transient voltage suppression (TVS) to safeguard sensitive electronics from electrostatic discharge (ESD), electrical fast transients (EFT), and other voltage spikes that can damage the device.
  • Power Clamping: Each channel is capable of clamping over-voltage conditions, ensuring that the connected components are not exposed to damaging voltage levels.
  • Low Capacitance: With a design focused on low capacitance, this device ensures signal integrity, making it ideal for high-speed data lines such as USB 2.0, HDMI, and other communication standards.
  • Small Package: The TPD3S044DBVR comes in a small 6-pin SOT-23 package, which is perfect for space-constrained applications. Its compact size does not compromise its performance or reliability.
  • Versatility: This product is suitable for a wide range of applications, including portable electronics, set-top boxes, TVs, and other devices that require reliable protection and minimal power consumption.

Applications

The TPD3S044DBVR is designed for use in various electronic devices that require robust protection against transient voltage events. Its features make it an excellent choice for:

  • Portable Electronics
  • Smartphones and Tablets
  • Personal Computers and Laptops
  • USB Peripherals and Accessories
  • Digital TVs and Set-Top Boxes
  • HDMI Interfaces
  • Consumer and Industrial Electronics

Why Choose TPD3S044DBVR?

Choosing Texas Instruments' TPD3S044DBVR means investing in a product that delivers high performance and reliability. Its integration of ESD protection and power management into one device not only simplifies design but also reduces component count, which can lead to cost savings in production. Furthermore, the device's small footprint and low power consumption make it an environmentally friendly choice for modern electronic designs.

With the TPD3S044DBVR, engineers and designers can ensure their products are protected against common electrical threats, maintaining functionality and extending the lifespan of their devices. Texas Instruments' commitment to quality and innovation is evident in this versatile and dependable product.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $1.1320
Texas Instruments
POWER MANAGEMENT / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $2.0667
Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $8.2904
Maxim Integrated
IC CURRENT LIMITING 12TDFN
Lowest to $5.8209
Microchip Technology
DUAL HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-WLCSP (2.23x2.17)
Lowest to $13.0971
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.6146
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 20WQFN / Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Lowest to $1.6890
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3415

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6753 $50.6475
185+ $0.5541 $102.5085
280+ $0.5368 $150.3040
385+ $0.5195 $200.0075
500+ $0.5021 $251.0500
670+ $0.4502 $301.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,500 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess