EN
  • EN
  • DE

TPD2S703QDSKRQ1

Part No TPD2S703QDSKRQ1
Manufacturer Texas Instruments
Catalog TVS - Mixed Technology
Description TVS DEVICE MIXED 6V 10SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Voltage - Clamping 6V
Technology Mixed Technology
Number of Circuits 1
Applications Automotive, USB
Mounting Type Surface Mount
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-SON (2.5x2.5)
Base Product Number TPD2S703
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 937237-TPD2S703QDSKRQ1
Ultra Librarian 3D Model Ultra Librarian TPD2S703QDSKRQ1 CAD Model

Description

Introducing the TPD2S703QDSKRQ1 from Texas Instruments

The TPD2S703QDSKRQ1 is a state-of-the-art protection device designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This robust component is specifically engineered to safeguard USB Type-C and HDMI interfaces against electrostatic discharge (ESD) and other voltage-induced damages.

Key Features

  • High-Level ESD Protection: The TPD2S703QDSKRQ1 offers exceptional ESD protection, capable of withstanding ESD strikes up to ±15 kV (IEC 61000-4-2), ensuring the safety and longevity of your electronic devices.
  • Integrated Power Clamp: This device features an integrated power clamp for overvoltage protection, which provides a robust shield against voltage transients and maintains the integrity of the protected lines.
  • Low Capacitance: With a low line capacitance of 0.8 pF (typical), the TPD2S703QDSKRQ1 minimizes signal degradation, making it ideal for high-speed data lines without compromising data integrity.
  • Wide Operating Voltage Range: It supports a broad range of operating voltages from 2.25 V to 5.5 V, catering to various applications and design requirements.
  • Space-Saving Package: The device comes in a compact, space-saving 10-pin X2SON package, allowing for efficient use of PCB real estate.

Applications

The versatility of the TPD2S703QDSKRQ1 makes it suitable for a wide array of applications. It is particularly useful in:

  • USB Type-C interfaces, providing comprehensive protection for data and power lines.
  • HDMI 2.0 and HDMI 1.4 interfaces, where maintaining signal integrity for high-speed data transmission is crucial.
  • Consumer electronics such as smartphones, tablets, and laptops, where portability and durability are key.
  • Industrial and automotive applications that demand high reliability and protection against harsh electrical environments.

With the TPD2S703QDSKRQ1, designers can ensure their products are equipped with superior protection against common electrical threats, thus enhancing product reliability and consumer trust. Texas Instruments continues to deliver innovative solutions that meet the evolving needs of technology, and the TPD2S703QDSKRQ1 is no exception, offering both performance and peace of mind.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Eaton Bussmann
TVS DEVICE FUSE/MOV/TCO MODULE
Need more? Email Us
Wurth Electronics Inc
TVS DEVICE 60V 0603
Lowest to $0.2785
Eaton-Electronics Division
TVS DEVICE 35V 0603
Lowest to $0.5035
Maxim Integrated
TVS DEVICE MIXED 8-TDFN
Lowest to $15.9423
IXYS
TVS DEVICE MIXED 900V FP-CASE
Lowest to $42.0456
Wurth Electronics Inc
TVS DEVICE TVS DIODE 55V 0402
Need more? Email Us
Wurth Electronics Inc
TVS DEVICE TVS DIODE 55V 0402
Need more? Email Us
Eaton Bussmann
TVS DEVICE FUSE/MOV/TCO MODULE
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7400 $52.2000
75+ $1.4277 $107.0775
110+ $1.3831 $152.1410
150+ $1.3385 $200.7750
195+ $1.2938 $252.2910
260+ $1.1600 $301.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess