EN
  • EN
  • DE
  • IT

TPD2S701QDGSRQ1

Part No TPD2S701QDGSRQ1
Manufacturer Texas Instruments
Catalog TVS - Mixed Technology
Description AUTOMOTIVE USB 2-CHANNEL DATA LI  /  
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Mixed Technology
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Technology Mixed Technology
Number of Circuits 1
Applications Automotive
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-VSSOP
Base Product Number TPD2S701
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TPD2S701QDGSRQ1-ND,2156-TPD2S701QDGSRQ1,TEXTISTPD2S701QDGSRQ1,296-51854-6,296-51854-2,296-51854-1
Standard Package 2,500
Win Source Part Number 1131004-TPD2S701QDGSRQ1
Ultra Librarian 3D Model Ultra Librarian TPD2S701QDGSRQ1 CAD Model

Description

Introducing the TPD2S701QDGSRQ1 from Texas Instruments

The TPD2S701QDGSRQ1 is a state-of-the-art USB Type-C and USB Power Delivery (PD) protection device designed and manufactured by Texas Instruments (TI). This advanced component is specifically engineered to safeguard USB Type-C interfaces in a variety of electronic devices, such as smartphones, tablets, laptops, and other consumer electronics that require reliable and efficient power management solutions.

At the heart of the TPD2S701QDGSRQ1 lies its ability to provide robust protection against overvoltage, overcurrent, and electrostatic discharge (ESD) events. The device features an integrated short-to-VBUS overvoltage protection (OVP) circuit, which is essential for preventing damage to sensitive components in the event of a short circuit. This makes the TPD2S701QDGSRQ1 an ideal choice for designers looking to enhance the durability and longevity of their products.

One of the key advantages of the TPD2S701QDGSRQ1 is its support for the USB Type-C and USB PD standards, which are quickly becoming the norm for data transfer and power delivery in modern electronics. The device's compatibility with these standards ensures that it can easily be integrated into the latest designs without compatibility concerns.

The TPD2S701QDGSRQ1 comes in a compact QFN package, making it suitable for space-constrained applications. Its small footprint does not compromise its performance, as it is capable of withstanding ESD events exceeding the IEC 61000-4-2 (Level 4) standard. This impressive ESD immunity is critical for devices that are frequently connected and disconnected from various power sources and data interfaces.

For designers and engineers, TI provides comprehensive support for the TPD2S701QDGSRQ1, including detailed datasheets, application notes, and design resources. This support ensures that integrating the TPD2S701QDGSRQ1 into your design is as seamless as possible, allowing for faster time-to-market and reduced development risks.

In summary, the TPD2S701QDGSRQ1 from Texas Instruments is a robust and reliable solution for USB Type-C and USB Power Delivery protection. Its advanced features, coupled with TI's strong support infrastructure, make it a smart choice for any application requiring high-level interface protection.

You May Also Be Interested in

EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 32V 0805
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 18V 0805
Need more? Email Us
Microsemi Corporation
TVS DEVICE MIXED TECHNOLOGY
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
Maxim Integrated
TVS DEVICE MIXED 16-TQFN
Lowest to $5.4545

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3748 $54.9920
90+ $1.1280 $101.5200
140+ $1.0928 $152.9920
190+ $1.0575 $200.9250
245+ $1.0223 $250.4635
330+ $0.9165 $302.4450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,710 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess