EN
  • EN
  • DE

TPD2E001DRSR

Part No TPD2E001DRSR
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 100VC 6SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 2
STAND-OFF Voltage (Vwm) 5.5V (Max)
Minimum Breakdown Voltage 11V
Power Line Protection Yes
Applications Ethernet
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-SON-EP (3x3)
Win Source Part Number 055390-TPD2E001DRSR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPD2E001DRSR CAD Model

Description

TPD2E001DRSR by Texas Instruments

The TPD2E001DRSR is a highly efficient, low-capacitance TVS (Transient Voltage Suppressor) diode array from the reputable manufacturer Texas Instruments. This robust component is designed to provide a state-of-the-art solution for ESD (Electrostatic Discharge) protection in sensitive electronic equipment. Its compact form factor, combined with outstanding protective features, makes it an ideal choice for safeguarding high-speed data lines and I/O ports.

The TPD2E001DRSR comes in a small 6-pin SOT (Small Outline Transistor) package, which is not only space-saving but also offers excellent thermal performance. This device is capable of withstanding ESD strikes of ±8 kV contact discharge and ±15 kV air-gap discharge, as per the IEC 61000-4-2 international standard. This level of protection ensures that your electronics are shielded against the common and potentially damaging ESD events that occur during normal handling and operation.

One of the key features of the TPD2E001DRSR is its low capacitance, typically just 1.5 pF per I/O line. This characteristic is particularly important for maintaining signal integrity in high-speed applications, ensuring that the protected lines can handle data rates without significant signal degradation. As a result, the device is suitable for use with USB 2.0, HDMI, Gigabit Ethernet, and other high-speed interfaces that require minimal capacitive loading.

Additionally, the TPD2E001DRSR offers a low leakage current, which is critical for battery-powered devices where power conservation is a priority. The device also provides a low clamping voltage, which is essential for protecting modern electronics with fine geometries that are more susceptible to damage from overvoltage events.

With its bidirectional transient voltage suppression capability, the TPD2E001DRSR is versatile enough to protect both high-speed differential lines and single-ended signals. Its ease of implementation and compatibility with standard manufacturing processes make it a go-to solution for designers looking to enhance the reliability and longevity of their products without compromising on performance.

Whether you're designing consumer electronics, communication devices, or industrial equipment, the TPD2E001DRSR from Texas Instruments is a reliable and effective choice for comprehensive ESD protection.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1651 $50.3555
650+ $0.1547 $100.5550
1,005+ $0.1495 $150.2475
1,440+ $0.1390 $200.1600
1,870+ $0.1338 $250.2060
2,335+ $0.1286 $300.2810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,670 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess