EN
  • EN
  • DE

TPA731DRG4

Part No TPA731DRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 700-mW Mono, Differential Input, Class-AB Audio Amplifier with Active High Shutdown 8-SOIC -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC
Gain Bandwidth Product 1.4 MHz
Lead Free Lead Free
Max Operating Temperature 85 °C
Max Output Power 700 mW
Max Power Dissipation 725 mW
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
Nominal Supply Current 2.5 mA
Number of Channels 1
Number of Pins 8
Output Power 700 mW
Packaging Tape and Reel
Power Dissipation 725 mW
Power Supply Rejection Ratio (PSRR) 85 dB
Quiescent Current 1.55 mA
Radiation Hardening No
RoHS Compliant
Supply Type Single
Weight 75.891673 mg
Win Source Part Number 1212668-TPA731DRG4
Categories Linear - Amplifiers - Audio
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA731DRG4 CAD Model

Description

Introducing the TPA731DRG4 Audio Amplifier from Texas Instruments

The TPA731DRG4 is a top-tier audio power amplifier designed by Texas Instruments, renowned for their expertise in creating high-quality, reliable semiconductor products. This particular device is part of TI's extensive audio amplifier portfolio and is engineered to deliver high-quality sound amplification with minimal distortion and noise.

Key Features

  • Power Efficiency: The TPA731DRG4 operates with a class AB architecture, offering an excellent balance between efficiency and sound fidelity. This allows for a continuous power output without compromising audio quality, making it ideal for a wide range of audio applications.
  • Output Power: It can deliver up to 675 mW of continuous RMS power per channel into an 8-ohm load, which is sufficient for various consumer electronic devices, such as TVs, monitors, and portable speakers.
  • Supply Voltage Range: The amplifier supports a flexible supply voltage range from 2.5V to 5.5V, accommodating a variety of power sources and ensuring compatibility with both portable and stationary audio systems.
  • Thermal and Short-Circuit Protection: The TPA731DRG4 comes with built-in thermal and short-circuit protection features, safeguarding the device against potential damage due to overheating or wiring faults.
  • Low Quiescent Current: With a low quiescent current, the TPA731DRG4 is optimized for power-sensitive applications, ensuring minimal power consumption when in standby mode.

Applications

The versatility of the TPA731DRG4 makes it suitable for a broad array of audio applications, including:

  • Portable and desktop speakers
  • Televisions and monitors with built-in speakers
  • Multimedia docking stations
  • Home stereo systems

Quality and Reliability

As with all Texas Instruments products, the TPA731DRG4 is manufactured to meet high standards of quality and reliability. It is available in a compact SOIC-8 package, allowing for easy integration into various electronic designs. With its combination of power efficiency, sound quality, and protective features, the TPA731DRG4 stands out as an excellent choice for designers and manufacturers looking to create superior audio experiences for their customers.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1516 $51.8220
110+ $0.9450 $103.9500
165+ $0.9154 $151.0410
230+ $0.8859 $203.7570
295+ $0.8564 $252.6380
395+ $0.7678 $303.2810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 264 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess