EN
  • EN
  • DE

TPA6205A1DGNRG4

Part No TPA6205A1DGNRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 1.25W AB 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.25W x 1 @ 8 Ohm
Supply Voltage - Operating 2.5 V to 5.5 V
Features Depop, Differential Inputs, Shutdown, Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-MSOP-PowerPad
Dimension 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Win Source Part Number 1111079-TPA6205A1DGNRG4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Audio, Wireless, Consumer Electronics, Signal Processing
Ultra Librarian 3D Model Ultra Librarian TPA6205A1DGNRG4 CAD Model

Description

TPA6205A1DGNRG4 Audio Power Amplifier by Texas Instruments

The TPA6205A1DGNRG4 is a state-of-the-art audio power amplifier designed by Texas Instruments, engineered to deliver high-quality sound amplification with minimal distortion and noise. This audio amplifier is an ideal solution for portable and space-constrained applications due to its compact MSOP PowerPAD™ package design.

Key Features:

  • Output Power: The device offers 1.25W of continuous RMS output power per channel when connected to a 8Ω load with a 5V power supply, ensuring robust audio performance for its size.
  • Efficiency: It features a high-efficiency Class-AB operation which not only reduces power consumption but also minimizes heat dissipation, making it suitable for handheld devices.
  • Low Voltage Operation: The TPA6205A1DGNRG4 is capable of operating at a low voltage, with a supply range from 2.5V to 5.5V, which allows for flexible usage across various devices and battery conditions.
  • Thermal and Short-Circuit Protection: The amplifier includes built-in thermal and short-circuit protection mechanisms that ensure the longevity and reliability of both the amplifier and the speaker system it drives.
  • Pop & Click Noise Reduction: It features advanced circuitry designed to minimize pop and click noise during turn-on and turn-off transitions, providing a smoother listening experience.

Applications:

The TPA6205A1DGNRG4 is versatile and can be used in a variety of audio applications, including:

  • Mobile Phones and PDAs
  • Notebook and Desktop Computers
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Devices

With its compact size, the TPA6205A1DGNRG4 is an excellent audio amplifier for any project that requires a small footprint without compromising on sound quality. Texas Instruments' commitment to quality ensures that this amplifier will provide reliable, high-fidelity audio amplification for a wide range of consumer electronics.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess