EN
  • EN
  • DE

TPA6203A1DGNR

Part No TPA6203A1DGNR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 1.25W AB 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.25W x 1 @ 8 Ohm
Supply Voltage - Operating 2.5 V to 5.5 V
Features Depop, Differential Inputs, Shutdown, Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-MSOP-PowerPad
Dimension 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Win Source Part Number 033514-TPA6203A1DGNR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA6203A1DGNR CAD Model

Description

Product Overview: TPA6203A1DGNR by Texas Instruments

The TPA6203A1DGNR is a high-fidelity, low-power audio amplifier integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This IC is specifically tailored for portable electronics where space and power efficiency are of paramount importance. It is part of TI's extensive audio amplifier product line, which is known for its high-quality sound reproduction and reliable performance.

Key Features

  • Output Power: The TPA6203A1DGNR delivers 1.25W of continuous RMS power into an 8-ohm load, with less than 1% distortion (THD+N), ensuring clear and powerful audio output suitable for a range of applications.
  • Supply Voltage: It operates on a supply voltage range from 2.5V to 5.5V, making it highly versatile for various battery-powered devices such as smartphones, tablets, and other multimedia gadgets.
  • Efficiency: The amplifier is designed for high efficiency, which not only conserves energy but also minimizes heat dissipation – a critical factor for handheld and wearable devices.
  • Space-Saving Design: Housed in an 8-pin MSOP PowerPAD™ package, the TPA6203A1DGNR saves precious board space, which is crucial for the compact electronics in which it is typically used.
  • Thermal and Short-Circuit Protection: The IC includes built-in thermal and short-circuit protection features, which enhance the safety and longevity of the end product.
  • Pop Reduction: It incorporates a pop-and-click reduction circuit that minimizes noise typically heard when the amplifier is powered on or off.

Applications

The TPA6203A1DGNR is ideal for a variety of audio applications, particularly where high-quality sound and energy efficiency are required. It is commonly used in:

  • Portable Audio Devices
  • Mobile Phones and Smartphones
  • Tablets and Ultrabooks
  • Personal Digital Assistants (PDAs)
  • GPS Units
  • Portable Gaming Systems

With its combination of power efficiency, audio performance, and compact design, the TPA6203A1DGNR from Texas Instruments stands out as an excellent choice for designers focusing on enhancing the audio experience in portable electronics. Its robust feature set ensures that it can meet the demands of a wide array of audio amplification requirements.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4257 $51.0840
255+ $0.3988 $101.6940
390+ $0.3853 $150.2670
560+ $0.3584 $200.7040
725+ $0.3449 $250.0525
910+ $0.3314 $301.5740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,500 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess