EN
  • EN
  • DE

TPA6136A2YFFR

Part No TPA6136A2YFFR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUD HDPHN 25MW STER 16BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 25mW x 2 @ 16 Ohm
Supply Voltage - Operating 2.3 V to 5.5 V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-DSBGA (1.56x1.56)
Dimension 16-UFBGA, DSBGA
Win Source Part Number 033509-TPA6136A2YFFR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA6136A2YFFR CAD Model

Description

The TPA6136A2YFFR is a high-fidelity audio amplifier from Texas Instruments, designed to deliver premium sound quality in a compact form factor. This integrated circuit is part of TI's extensive range of audio amplifiers that are widely recognized for their performance, efficiency, and reliability.

Key Features

  • Output Power: The TPA6136A2YFFR can drive 25mW into 16Ω loads, making it ideal for portable audio applications such as headphones and earphones.
  • Signal-to-Noise Ratio (SNR): With an impressive SNR of 100 dB, it ensures crystal-clear audio playback with minimal background noise.
  • Power Supply: It operates on a 2.5V to 5.5V supply voltage, accommodating a range of portable devices.
  • Low Quiescent Current: Its low quiescent current helps in extending battery life in portable applications, making it energy-efficient.
  • DirectPath™ Technology: Incorporates TI's DirectPath™ technology, which eliminates the need for DC blocking capacitors, reducing the overall component count and saving board space.
  • Volume Control: Features a 32-step digital volume control for precise volume adjustment.

Applications

The TPA6136A2YFFR is ideally suited for a variety of audio applications, particularly where space and power consumption are critical considerations. These applications include:

  • Mobile Phones
  • Tablets
  • Portable Media Players
  • Notebook PCs
  • Headphone Amplifiers

Package and Quality

Encased in a 9-bump DSBGA (YFF) package, the TPA6136A2YFFR is designed for space-constrained applications. Moreover, Texas Instruments' commitment to quality ensures that this audio amplifier meets the highest standards for performance and durability.

Conclusion

Whether you're designing a high-end audio system or looking for a reliable audio solution for consumer electronics, the TPA6136A2YFFR by Texas Instruments offers a perfect blend of audio performance, power efficiency, and space-saving design. Its advanced features and proven technology make it a go-to choice for industry professionals worldwide.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5304 $50.3880
230+ $0.4352 $100.0960
360+ $0.4216 $151.7760
495+ $0.4080 $201.9600
635+ $0.3944 $250.4440
850+ $0.3536 $300.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,720 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess