The TPA6110A2DG4 is a high-fidelity audio amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This compact and efficient amplifier is part of TI's extensive range of audio products, tailored to enhance the auditory experience in a variety of applications. The TPA6110A2DG4 is particularly suitable for portable and space-constrained audio systems due to its miniature size and low power consumption.
Key Features
- High-Quality Audio Performance: With a signal-to-noise ratio (SNR) that ensures clear and crisp sound, the TPA6110A2DG4 is designed to deliver an excellent audio experience.
- Power Efficiency: This amplifier operates on a low voltage supply, making it an ideal choice for battery-powered devices, helping to extend battery life without compromising audio quality.
- Flexible Gain Settings: The gain of the amplifier can be configured through external gain-setting resistors, allowing designers to tailor the audio output to specific requirements.
- Thermal and Short-Circuit Protection: The TPA6110A2DG4 includes built-in thermal and short-circuit protection features, enhancing the reliability and longevity of the device.
Applications
The versatility of the TPA6110A2DG4 makes it an excellent choice for a wide range of audio applications, including:
- Portable Audio Players
- Notebook Computers
- Mobile Phones
- Personal Digital Assistants (PDAs)
- Headphone Amplifiers
Technical Specifications
The TPA6110A2DG4 operates within the following technical specifications:
- Supply Voltage Range: 2.5V to 5.5V
- Output Power: 150 mW (typical) into 32Ω
- SNR: 98 dB (typical)
- THD+N: 0.008% (typical) at 1 kHz
- Packaging: 8-pin MSOP PowerPAD™
In summary, the TPA6110A2DG4 from Texas Instruments is a powerful, efficient, and versatile audio amplifier that offers superior sound quality for a multitude of audio applications. Its robust design and protection features make it a reliable choice for designers looking to incorporate high-quality audio into their products.