EN
  • EN
  • DE

TPA6040A4

Part No TPA6040A4
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 2-W STEREO AUDIO POWER AMPLIFIER WITH DirectPath STEREO HEADPHONE DRIVE AND REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1271876-TPA6040A4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA6040A4 CAD Model

Description

The TPA6040A4 from Texas Instruments is a high-fidelity, filter-free, Class-D audio amplifier designed to drive stereo speakers in a variety of applications. Its advanced architecture allows it to provide high-quality sound reproduction with impressive power efficiency, making it an ideal choice for battery-powered devices as well as stationary electronic products.

Key Features

  • Output Power: The TPA6040A4 is capable of delivering up to 20W per channel into a 4Ω load, with a 12V power supply, ensuring loud and clear audio output for a rich listening experience.
  • High Efficiency: With its Class-D operation, the amplifier offers greater than 90% power efficiency, which not only conserves energy but also minimizes heat generation, extending the life of the product.
  • Filter-Free Operation: This amplifier does not require an output filter, which simplifies design and reduces the overall component count, making it a cost-effective solution for audio amplification.
  • Wide Supply Voltage Range: The TPA6040A4 operates over a broad supply voltage range from 8V to 26V, accommodating various power sources and ensuring versatile application across different platforms.
  • Advanced Modulation Scheme: The device employs an advanced modulation scheme that reduces electromagnetic interference (EMI), allowing it to be used in close proximity to RF and wireless devices without causing disruptions.

Applications

The versatility of the TPA6040A4 makes it suitable for a wide range of applications. It is commonly used in TV sound systems, portable speakers, docking stations, and other audio equipment where high-quality sound and efficiency are paramount. Additionally, its compact size and high performance make it an excellent choice for automotive audio systems and multimedia monitors.

Technical Support and Resources

Texas Instruments provides comprehensive technical support for the TPA6040A4, including detailed datasheets, application notes, and design resources. Developers can access a variety of tools to facilitate the integration of the amplifier into their projects, ensuring a smooth design process and optimal audio performance.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7414 $52.2420
70+ $1.4289 $100.0230
110+ $1.3842 $152.2620
150+ $1.3396 $200.9400
195+ $1.2949 $252.5055
260+ $1.1610 $301.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess