EN
  • EN
  • DE

TPA3251D2DDV

Part No TPA3251D2DDV
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 175-W Stereo, 350-W Mono PurePath Ultra-HD Analog-Input Class-D Amplifier | IC AMP AUDIO PWR 44HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels at Load 220W x 2 at 3Ohm
Supply Voltage (V) 12V ~ 36V
Features Depop, Short-Circuit and Thermal Protection
Mounting Style SMD
Temperature Range - Operating 0°C ~ 70°C
Supplier Device Package 44-HTSSOP
Manufacturer Package 44-TSSOP (0.240", 6.10mm Width) Exposed Pad
Manufacturer Pack Quantity 35
MSL Level 3 (168 Hours)
Win Source Part Number 1271850-TPA3251D2DDV
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA3251D2DDV CAD Model

Description

The TPA3251D2DDV is a high-performance class-D power amplifier from Texas Instruments, designed to deliver exceptional sound quality with high efficiency. This advanced amplifier is part of TI's extensive audio product line, tailored for professional audio equipment, home theater systems, active speaker applications, and general-purpose audio power amplification.

Key Features:

  • High Efficiency: The TPA3251D2DDV operates with an efficiency of up to 92%, minimizing power loss and heat generation, which is crucial for maintaining the longevity and reliability of the amplifier and the overall audio system.
  • Output Power: This amplifier can deliver up to 175W into 4 ohms and 105W into 8 ohms per channel, ensuring robust and dynamic audio performance for a wide range of speaker loads.
  • Advanced Modulation: It employs advanced modulation techniques that result in a low idle loss and helps keep the distortion to a minimum, providing a clear and detailed sound.
  • Integrated Feedback: The inclusion of integrated feedback improves performance and audio fidelity by reducing noise and distortion levels.
  • Multiple Switching Frequencies: The TPA3251D2DDV supports multiple switching frequencies, allowing designers to optimize the amplifier for various performance criteria, including electromagnetic interference (EMI) and audio quality.
  • Protection Features: It includes a comprehensive set of protection features such as overcurrent, overtemperature, and undervoltage protection, safeguarding the amplifier and connected components from potential damage.

Applications:

  • Professional Audio Equipment
  • Home Theater Systems
  • Active Speaker Systems
  • Consumer Audio Applications

With its fine-tuned performance and reliability, the TPA3251D2DDV stands out as a top choice for audio enthusiasts and professionals looking for a high-quality amplifier solution. Texas Instruments' commitment to innovation is evident in the design and capabilities of this advanced class-D amplifier, making it a versatile and powerful component in any high-fidelity audio system.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5331 $52.2648
19+ $5.3605 $101.8495
29+ $5.1930 $150.5970
40+ $5.0255 $201.0200
52+ $4.8580 $252.6160
69+ $4.3554 $300.5226
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess