EN
  • EN
  • DE

TPA3124D2PWPRG4

Part No TPA3124D2PWPRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 30W D 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 30W x 1 @ 8 Ohm; 15W x 2 @ 4 Ohm
Supply Voltage - Operating 10 V to 26 V
Features Depop, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-HTSSOP
Dimension 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Win Source Part Number 213252-TPA3124D2PWPRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA3124D2PWPRG4 CAD Model

Description

The TPA3124D2PWPRG4 is a high-performance audio amplifier designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This efficient Class-D amplifier is capable of delivering 15W of continuous power per channel into an 8-ohm load, making it an ideal choice for a variety of audio applications, including home stereo systems, television sound systems, and portable audio devices.

Key Features:

  • Output Power: Capable of driving 15W into 8Ω speakers with excellent audio quality.
  • Efficiency: High efficiency of Class-D operation reduces heat dissipation and power consumption, extending battery life in portable systems.
  • Signal-to-Noise Ratio (SNR): A high SNR ensures clear audio reproduction with minimal background noise.
  • Thermal and Overcurrent Protection: Built-in protection circuits safeguard the amplifier against damage due to overheating or excessive current.
  • Supply Voltage Range: Operates across a wide supply voltage range from 10V to 26V, providing flexibility for various power supply designs.
  • Advanced Modulation Scheme: Utilizes TI's advanced modulation techniques to achieve low distortion and high-quality audio output.

Applications:

  • Home stereo systems and active speakers
  • Television and monitor audio systems
  • Portable audio devices and docking stations
  • Compact audio solutions for desktop applications

The TPA3124D2PWPRG4 comes in a PowerPAD MSOP package, which not only minimizes the footprint on the circuit board but also enhances thermal performance, ensuring reliable operation even under heavy load conditions. This product is designed for ease of use with minimal external components required, facilitating rapid design cycles and quick time-to-market for audio products.

With its combination of power, efficiency, and audio fidelity, the TPA3124D2PWPRG4 from Texas Instruments stands out as a premium solution for any audio amplification requirement. Whether you're designing a high-end home audio system or a battery-powered portable speaker, this amplifier offers the performance and quality expected from a leading brand like TI.

Note: For detailed technical specifications, application notes, and support resources, please refer to the official Texas Instruments product page and datasheets.

You May Also Be Interested in

STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6940 $51.6340
26+ $3.8515 $100.1390
41+ $3.7312 $152.9792
56+ $3.6108 $202.2048
72+ $3.4905 $251.3160
96+ $3.1294 $300.4224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess