EN
  • EN
  • DE

TPA3107D2PAPR

Part No TPA3107D2PAPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 15W STER 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 15W x 2 @ 6 Ohm
Supply Voltage - Operating 10 V to 26 V
Features Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-HTQFP (10x10)
Dimension 64-TQFP Exposed Pad
Win Source Part Number 055363-TPA3107D2PAPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA3107D2PAPR CAD Model

Description

TPA3107D2PAPR - Texas Instruments Audio Amplifier

The TPA3107D2PAPR by Texas Instruments is a high-performance, stereo audio amplifier designed to deliver exceptional sound quality for a wide range of consumer electronics. This integrated circuit is part of TI's extensive audio amplifier portfolio, known for its reliability and innovation.

Key Features

  • Output Power: The TPA3107D2PAPR offers up to 10W per channel into an 8Ω load with less than 1% THD+N, ensuring powerful audio output for its size.
  • Efficiency: As a Class-D amplifier, it provides a high efficiency of over 90%, which minimizes heat generation and allows for a smaller heatsink, making it ideal for compact applications.
  • Signal-to-Noise Ratio (SNR): With an impressive SNR of 100 dB, it ensures a clear audio experience with minimal background noise.
  • Thermal and Short-Circuit Protection: Built-in thermal and short-circuit protection features safeguard the device against overheating and potential damage due to output shorts.
  • Multiple Modulation Schemes: The device supports both PBTL (Parallel Bridge Tied Load) and SE (Single-Ended) modes, providing flexibility in various audio configurations.

Applications

The TPA3107D2PAPR is suitable for a variety of applications where high-quality audio amplification is required. These include:

  • Televisions and home theater systems
  • Desktop and laptop computers
  • Portable docking stations
  • Aftermarket automotive audio systems

Technical Specifications

Parameter Value
Amplifier Class Class D
Output Power (per channel) 10W into 8Ω
Load Impedance 4Ω to 8Ω
THD+N < 1%
SNR 100 dB
Supply Voltage 10V to 26V

Overall, the TPA3107D2PAPR is a versatile and efficient solution for high-quality audio amplification, backed by Texas Instruments' reputation for quality and support.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9372 $53.4348
21+ $4.8716 $102.3036
32+ $4.7194 $151.0208
44+ $4.5671 $200.9524
57+ $4.4149 $251.6493
76+ $3.9582 $300.8232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,630 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess