EN
  • EN
  • DE

TPA3106D1VFPR

Part No TPA3106D1VFPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 40-W MONO CLASS-D AUDIO POWER AMPLIFIER | IC AMP AUDIO PWR 40W MONO 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels at Load 40W x 1 at 8Ohm
Supply Voltage (V) 10V ~ 26V
Features Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 32-HLQFP (7x7)
Manufacturer Package 32-LQFP Exposed Pad
Family Part Number TPA3106
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1271822-TPA3106D1VFPR
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPA3106D1
Introduction Date January 01, 2008
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPA3106D1VFPR CAD Model

Description

Product Overview: TPA3106D1VFPR by Texas Instruments

The TPA3106D1VFPR is a state-of-the-art audio amplifier integrated circuit (IC) developed by Texas Instruments, a leader in semiconductor design and manufacturing. This high-performance component is part of TI's extensive range of audio solutions, designed to deliver premium sound quality and efficiency for a wide array of audio applications.

At the heart of the TPA3106D1VFPR is its Class-D architecture, which ensures a high level of amplification efficiency, translating to less heat dissipation and extended battery life in portable applications. This makes the IC an excellent choice for battery-powered devices such as Bluetooth speakers, as well as for space-constrained applications where thermal management is a critical consideration.

With its ability to deliver up to 20 watts of continuous power into an 8-ohm load with less than 1% THD+N, the TPA3106D1VFPR is capable of driving a wide range of speakers while maintaining crystal-clear audio quality. The IC operates over a wide supply voltage range from 10V to 26V, providing designers with flexibility in various system designs.

The TPA3106D1VFPR also features a range of built-in protection mechanisms, including over-current, over-temperature, and under-voltage protection, ensuring reliable operation and longevity of the end product. Additionally, it supports multiple switching frequencies, allowing optimization for efficiency or reduced electromagnetic interference (EMI), depending on the application requirements.

Designed with a compact 32-pin HTSSOP (PWP) package, the TPA3106D1VFPR is space-efficient and suitable for compact PCB layouts. It also supports both single-ended and differential inputs, providing designers with the versatility to adapt to different audio sources and system configurations.

In summary, the TPA3106D1VFPR from Texas Instruments is an advanced audio amplifier IC that combines high power output, energy efficiency, and robust protection features. Its compact form factor and flexible design options make it an excellent choice for a wide range of audio amplification applications, from personal audio devices to home entertainment systems.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3275 $56.6375
11+ $9.2944 $102.2384
17+ $9.0039 $153.0663
23+ $8.7135 $200.4105
30+ $8.4230 $252.6900
40+ $7.5517 $302.0680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,020 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess