EN
  • EN
  • DE

TPA3000D1APWPR

Part No TPA3000D1APWPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer Texas Instruments
Win Source Part Number 219674-TPA3000D1APWPR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA3000D1APWPR CAD Model

Description

TPA3000D1APWPR Product Image

The TPA3000D1APWPR is a high-fidelity audio power amplifier from Texas Instruments, designed to provide a premium audio experience in a variety of applications. This efficient Class-D amplifier is capable of driving a mono speaker with up to 20 Watts of continuous power, making it an ideal solution for portable and space-constrained audio systems.

Key Features

  • Output Power: Delivers up to 20W into an 8-ohm load or 10W into 4 ohms, ensuring powerful sound reproduction for a range of audio setups.
  • High Efficiency: Class-D operation means that the TPA3000D1APWPR is capable of high efficiency, reducing heat dissipation and power losses, which is crucial for battery-powered devices.
  • Signal-to-Noise Ratio (SNR): Boasts an impressive SNR, ensuring that audio output is clear and free from unwanted noise.
  • Thermal and Short-Circuit Protection: Built-in safety features protect the device from damage due to overheating or short circuits, enhancing its reliability and longevity.
  • Multiple Gain Settings: Allows for flexible gain configurations, making it easy to match the amplifier to different sources and preferences.
  • Surface-Mount Package: The TPA3000D1APWPR comes in a PowerPAD™ surface-mount package that is designed for easy integration into various PCB designs.

Applications

The TPA3000D1APWPR is suitable for a wide range of audio applications, including:

  • Portable and wireless speakers
  • Home audio systems
  • Television soundbars
  • PC audio and docking stations
  • Public address systems

Product Advantages

This audio amplifier from Texas Instruments stands out for its combination of power efficiency, high-quality audio performance, and robust protection features. The TPA3000D1APWPR is a versatile component that meets the demands of modern audio electronics, ensuring that end-users enjoy a superior listening experience.

You May Also Be Interested in

Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess