EN
  • EN
  • DE

TPA2037D1YFFR

Part No TPA2037D1YFFR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 1.2W D 9DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 3.24W x 1 @ 4 Ohm
Supply Voltage - Operating 2.5 V to 5.5 V
Features Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 9-DSBGA (1.2x1.3)
Dimension 9-UFBGA, DSBGA
Win Source Part Number 033444-TPA2037D1YFFR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPA2037D1YFFR CAD Model

Description

The TPA2037D1YFFR is a state-of-the-art audio amplifier from Texas Instruments designed to deliver high-quality sound with minimal power consumption. This makes it an ideal choice for portable and battery-powered applications where efficiency is paramount.

Key Features

  • Class-D Operation: Its Class-D architecture offers a high level of efficiency, significantly reducing heat dissipation and power losses when compared to traditional amplifiers.
  • Output Power: The TPA2037D1YFFR can deliver up to 3W of continuous RMS power into a 4-ohm load, providing robust audio performance for its size.
  • Supply Voltage: It operates on a supply voltage range from 2.5V to 5.5V, accommodating a variety of power sources and ensuring flexible design options for engineers.
  • Thermal and Short-Circuit Protection: The device includes built-in thermal and short-circuit protection features, enhancing its reliability and durability in challenging conditions.
  • Space-Saving Package: The TPA2037D1YFFR comes in a compact 9-bump DSBGA (YFF) package, which is perfect for space-constrained applications.

Applications

The TPA2037D1YFFR is versatile and can be used in a wide range of audio applications. Its compact size and high efficiency make it particularly well-suited for:

  • Mobile Phones
  • Tablets and Portable Media Players
  • Bluetooth Speakers
  • Handheld Gaming Devices
  • Portable Navigation Devices

Technical Specifications

Parameter Value
Output Power (RMS) 3W (into 4Ω)
Supply Voltage (VDD) 2.5V to 5.5V
Package 9-bump DSBGA (YFF)
Efficiency Class-D

Whether you are developing a new audio product or looking to upgrade an existing design, the TPA2037D1YFFR offers a combination of power, efficiency, and size that is hard to match. Texas Instruments' commitment to quality and performance makes this audio amplifier a top choice for designers and manufacturers alike.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6760 $50.2800
75+ $1.3752 $103.1400
115+ $1.3323 $153.2145
160+ $1.2893 $206.2880
205+ $1.2463 $255.4915
270+ $1.1174 $301.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess