EN
  • EN
  • DE

TPA2033D1YZFR

Part No TPA2033D1YZFR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 2.75W D 9DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 2.75W x 1 @ 4 Ohm
Supply Voltage - Operating 2.5 V to 5.5 V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 9-DSBGA
Dimension 9-UFBGA, DSBGA
Win Source Part Number 033441-TPA2033D1YZFR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA2033D1YZFR CAD Model

Description

Product Overview: Texas Instruments TPA2033D1YZFR

Description: The Texas Instruments TPA2033D1YZFR is a high-fidelity audio power amplifier designed for portable electronics where space and power efficiency are at a premium. This miniature, surface-mount component is part of Texas Instruments' extensive audio amplifier product line, tailored for consumer electronics such as smartphones, tablets, and other handheld devices.

The TPA2033D1YZFR operates on a 2.5V to 5.5V supply voltage range, making it compatible with a variety of battery-powered applications. It can deliver up to 3W into a 4Ω load with less than 1% distortion (THD+N), ensuring clear and powerful sound reproduction. Its high efficiency of 90% helps to minimize heat generation and prolong battery life in portable applications.

This audio amplifier comes in a compact DSBGA package, with a YZFR suffix indicating its packaging and reel size. The small form factor is ideal for space-constrained designs, allowing designers to incorporate high-quality audio into their products without compromising on size.

Key Features:

  • 2.5V to 5.5V Supply Voltage Range
  • Up to 3W Output Power into 4Ω at <1% THD+N
  • High Efficiency of 90%
  • Low Quiescent Current
  • Advanced EMI Suppression Technology
  • Thermal and Short-Circuit Protection with Auto Recovery
  • Space-Saving DSBGA Package

Engineered with advanced EMI suppression technology, the TPA2033D1YZFR reduces electromagnetic interference, which is critical for maintaining performance in the crowded RF environment of modern mobile devices. Additionally, the device incorporates built-in thermal and short-circuit protection features with auto-recovery, enhancing system reliability and user safety.

The low quiescent current of the TPA2033D1YZFR ensures minimal power consumption when the amplifier is in idle mode, further conserving battery life. This makes the TPA2033D1YZFR an excellent choice for applications where power efficiency is as important as audio performance.

Overall, the Texas Instruments TPA2033D1YZFR is a powerful, efficient, and compact solution for portable audio amplification, providing designers with a versatile component that meets the stringent requirements of modern consumer electronics.

You May Also Be Interested in

Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8164 $53.0660
150+ $0.6699 $100.4850
235+ $0.6490 $152.5150
320+ $0.6280 $200.9600
415+ $0.6071 $251.9465
555+ $0.5443 $302.0865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,070 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess