Product Overview: TPA2031D1YZFR by Texas Instruments
The TPA2031D1YZFR is a high-fidelity, filter-free Class-D audio amplifier from Texas Instruments, designed to provide a premium audio experience in a variety of applications. This compact, efficient amplifier is part of TI's extensive range of audio solutions, known for their reliability and performance.
Key Features
- Output Power: The TPA2031D1YZFR can deliver 2.5W into a 4Ω load with less than 1% distortion (THD+N), ensuring loud and clear sound reproduction.
- Efficiency: As a Class-D amplifier, it boasts high efficiency, minimizing heat generation and power loss, making it ideal for portable and battery-powered devices.
- Space-Saving Design: Housed in a compact 9-bump DSBGA package (YZF suffix), it is perfect for space-constrained applications.
- Audio Quality: With its filter-free architecture, the TPA2031D1YZFR simplifies design and reduces component count while still providing excellent audio quality.
- Advanced Features: It includes features like a 2.8V to 5.5V supply voltage range, integrated depop circuitry, and thermal and short-circuit protection, enhancing its robustness and reliability.
Applications
The versatility of the TPA2031D1YZFR makes it suitable for a wide array of applications. It's an ideal choice for portable electronics such as smartphones, tablets, and laptops, where space and power efficiency are critical. Additionally, it can be used in wireless speakers, docking stations, and other audio systems where high-quality sound is essential.
Technical Specifications
| Parameter |
Value |
| Package / Case |
9-bump DSBGA |
| Output Power |
2.5W |
| Load Impedance |
4Ω |
| Supply Voltage |
2.8V to 5.5V |
| THD+N |
< 1% |
In summary, the TPA2031D1YZFR from Texas Instruments stands out as a high-performance audio amplifier that combines power efficiency, compact form factor, and advanced features to meet the needs of today's audio applications.