EN
  • EN
  • DE

COP8SAC720M8/NOPB

Part No COP8SAC720M8/NOPB
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB OTP 20SOIC / MCU 8-bit COP8 CISC 4KB EPROM 3.3V/5V 20-Pin SOIC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series COP8 8SA
Packaging Tube
Core Processor COP8
Core Size 8-Bit
Speed 10MHz
Connectivity Microwire/Plus (SPI)
Peripherals POR, PWM, WDT
Number of I/O 16
Program Memory Size 4KB (4K x 8)
Program Memory Type One Time Programmable(OTP)
RAM Size 128 x 8
Supply Voltage 2.7 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 771704-COP8SAC720M8/NOPB
Popularity Medium
Supply and Demand Status Limited
Quantity per package 36
Family Name COP8
Introduction Date July 01, 1999
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian COP8SAC720M8/NOPB CAD Model

Description

The Texas Instruments COP8SAC720M8/NOPB is a high-performance 8-bit microcontroller that is part of the COP8™ family, designed for a wide range of applications requiring a robust and versatile control solution. With its integrated features and capabilities, this microcontroller is well-suited for industrial, automotive, and consumer electronics where reliability and efficiency are paramount.

Key Features

  • CPU: The device boasts an 8-bit memory-mapped architecture that provides a seamless and efficient interface between the processor and memory, enhancing the overall system performance.
  • Memory: It includes 128 bytes of RAM and 8KB of EPROM, offering ample space for application code and data storage, which is crucial for complex operations and tasks.
  • I/O Ports: The COP8SAC720M8/NOPB is equipped with 32 I/O lines that are highly configurable, allowing for flexible connection with peripherals and external devices.
  • Timers: It features multiple timers, including a watchdog timer and an event counter, which are essential for real-time task management and system integrity checks.
  • Analog-to-Digital Converter (ADC): The integrated 10-bit ADC enables the microcontroller to process analog signals, making it ideal for sensor interfacing and data acquisition applications.
  • Communication: It supports serial communication through an SPI (Serial Peripheral Interface), facilitating easy data exchange with other microcontrollers and devices.
  • Operating Voltage: The device operates over a wide voltage range, typically from 2.7V to 5.5V, providing flexibility in various power environments.
  • Temperature Range: With an operational temperature range from -40°C to +85°C, the microcontroller can reliably function in extreme conditions.
  • Packaging: This microcontroller comes in an 8-bit SOIC package, which is a compact and surface-mountable form factor suitable for space-constrained applications.

Applications

The versatility of the COP8SAC720M8/NOPB makes it an excellent choice for a multitude of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation and process control
  • Consumer electronics
  • Power management systems
  • Custom embedded systems

The COP8SAC720M8/NOPB from Texas Instruments represents a reliable and cost-effective solution for designers looking to implement a powerful microcontroller into their systems. Its robust feature set and wide operating range make it a versatile choice for a variety of challenging applications.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.5470 $55.6410
7+ $15.2181 $106.5267
11+ $14.7425 $162.1675
15+ $14.2670 $214.0050
19+ $13.7914 $262.0366
25+ $12.3647 $309.1175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess