EN
  • EN
  • DE

TPA2016D2V1YZHR

Part No TPA2016D2V1YZHR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Amplifier IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer Texas Instruments
Win Source Part Number 219667-TPA2016D2V1YZHR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA2016D2V1YZHR CAD Model

Description

TPA2016D2V1YZHR by Texas Instruments

The TPA2016D2V1YZHR is a high-fidelity, filter-free class-D audio amplifier with dynamic range compression from Texas Instruments. This innovative component is designed to enhance the audio experience in portable applications such as mobile phones, tablets, and other handheld devices. Its compact size, combined with its impressive sound quality and efficiency, makes it an ideal choice for designers looking to improve audio performance without sacrificing valuable space.

Key Features

  • Amplifier Type: Class-D, providing high efficiency and low heat dissipation.
  • Output Power: Delivers up to 2.8W into a 4Ω load or 1.7W into an 8Ω load, making it suitable for a wide range of audio applications.
  • Dynamic Range Compression: Protects speakers from damage due to overexcursion and prevents audio distortion at high volumes, while maintaining audio quality at low volumes.
  • Supply Voltage Range: Operates from a 2.5V to 5.5V supply, ensuring compatibility with a variety of power sources and battery technologies.
  • Gain Select: Two gain settings are available, allowing for flexible adaptation to different audio sources and preferences.
  • Filter-Free Operation: No need for output filters, which reduces external component count and simplifies design.
  • Thermal and Short-Circuit Protection: Features built-in safety measures to prevent damage from overheating and short-circuits.

Applications

The TPA2016D2V1YZHR is versatile and can be used in a variety of devices that require high-quality audio amplification. Common applications include:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Consoles
  • Bluetooth Speakers
  • Personal Digital Assistants (PDAs)

Product Quality and Support

Texas Instruments is known for its commitment to quality and reliability. The TPA2016D2V1YZHR is manufactured to meet high standards, ensuring stable performance across its operational lifespan. Furthermore, Texas Instruments provides extensive technical support and documentation, making it easier for engineers to integrate this audio amplifier into their designs.

You May Also Be Interested in

Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess