EN
  • EN
  • DE

TPA2013D1YZHR

Part No TPA2013D1YZHR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 2.7W D 16DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 2.7W x 1 @ 4 Ohm
Supply Voltage - Operating 1.8 V to 5.5 V
Features Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-DSBGA (2x2)
Dimension 16-UFBGA, DSBGA
Win Source Part Number 033431-TPA2013D1YZHR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPA2013D1YZHR CAD Model

Description

Product Overview: TPA2013D1YZHR by Texas Instruments

The TPA2013D1YZHR is a high-efficiency, Class-D audio power amplifier from Texas Instruments designed to deliver premium sound quality in a compact package. This advanced audio solution is perfect for portable applications where space is at a premium and power efficiency is crucial.

Key Features

  • Output Power: The TPA2013D1YZHR can deliver up to 2.8W into a 4Ω load with less than 10% THD+N, ensuring robust audio performance for its size.
  • Efficiency: Its Class-D operation boasts high efficiency, minimizing heat generation and extending battery life in portable applications.
  • Audio Quality: Despite its small footprint, the amplifier maintains a high-quality audio output with a Signal-to-Noise Ratio (SNR) of 90 dB, providing a clear and noise-free listening experience.
  • Supply Voltage: It operates over a wide supply voltage range from 2.5V to 5.5V, making it versatile for various power schemes and battery technologies.
  • Thermal Protection: The device includes an over-temperature protection circuit that prevents damage from overheating.
  • Space-Saving Design: The TPA2013D1YZHR comes in a compact 14-pin DSBGA package, optimizing board space in space-constrained designs.

Applications

The TPA2013D1YZHR is ideal for a range of portable audio applications, including:

  • Mobile Phones
  • Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Laptop Computers

Advantages

Integrating the TPA2013D1YZHR into your design offers several advantages:

  • The device's high efficiency ensures longer playtime for battery-powered devices.
  • Its small footprint allows for more compact and slim product designs.
  • The simple, filter-free operation reduces the need for external components and simplifies the overall design process.
  • Advanced protection features ensure reliability and longevity of the end product.

Overall, the TPA2013D1YZHR from Texas Instruments stands out as a powerful and reliable audio amplification solution, perfect for designers looking to enhance the audio experience in their portable electronic products.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4314 $51.7680
285+ $0.3540 $100.8900
440+ $0.3429 $150.8760
605+ $0.3318 $200.7390
780+ $0.3208 $250.2240
1,045+ $0.2876 $300.5420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess