EN
  • EN
  • DE

TPA2012D2YZHR

Part No TPA2012D2YZHR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 2.1W D 16DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 2.1W x 2 @ 4 Ohm
Supply Voltage - Operating 2.5 V to 5.5 V
Features Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-DSBGA (2x2)
Dimension 16-UFBGA, DSBGA
Win Source Part Number 033429-TPA2012D2YZHR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPA2012D2YZHR CAD Model

Description

The TPA2012D2YZHR is a high-fidelity, filter-free Class-D audio amplifier produced by Texas Instruments, renowned for its high-quality and innovative semiconductor products. This audio amplifier is specifically designed to deliver premium sound quality with high efficiency, making it an ideal choice for portable and space-constrained applications.

Key Features:

  • Output Power: The amplifier is capable of delivering 2.1W into 8Ω at 5V, providing robust audio performance for its size.
  • Efficiency: It operates with a high efficiency of up to 90%, which minimizes heat generation and power loss, extending battery life in portable devices.
  • Audio Quality: With advanced modulation techniques, the TPA2012D2YZHR ensures high-quality, filter-free audio output that reduces component count and system cost.
  • Thermal and Short-Circuit Protection: The device includes built-in thermal and short-circuit protection features that safeguard the amplifier and connected speakers from potential damage.
  • Space-Saving Design: The amplifier comes in a compact 20-bump DSBGA (YZH) package, which is perfect for applications where space is at a premium.

Applications:

The TPA2012D2YZHR is versatile and can be used in a variety of audio applications. It is particularly well-suited for:

  • Mobile Phones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Laptop and Portable Computers
  • Portable Speakers

Technical Specifications:

  • Supply Voltage Range: 2.5V to 5.5V
  • PSRR (Power Supply Rejection Ratio): 70dB at 217Hz
  • Signal-to-Noise Ratio (SNR): 80dB
  • Gain Bandwidth: 20Hz to 20kHz

For engineers and designers looking for a reliable and powerful audio amplification solution, the TPA2012D2YZHR from Texas Instruments offers the perfect blend of performance, efficiency, and compactness. Its technical prowess and application flexibility make it a go-to choice for enhancing audio experiences in a multitude of electronic devices.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8185 $54.5550
70+ $1.4921 $104.4470
105+ $1.4455 $151.7775
145+ $1.3989 $202.8405
185+ $1.3522 $250.1570
250+ $1.2123 $303.0750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess