EN
  • EN
  • DE

TPA2010D1YZFT

Part No TPA2010D1YZFT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 2.5W D 9DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 2.5W x 1 @ 4 Ohm
Supply Voltage - Operating 2.5 V to 5.5 V
Features Depop, Differential Inputs, Shutdown, Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 9-DSBGA
Dimension 9-UFBGA, DSBGA
Win Source Part Number 033425-TPA2010D1YZFT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPA2010D1YZFT CAD Model

Description

Overview of Texas Instruments TPA2010D1YZFT

The TPA2010D1YZFT is a high-fidelity, filter-free Class-D audio power amplifier from Texas Instruments, designed for portable applications. This compact and efficient device is a perfect choice for any project requiring a low-power audio boost while maintaining clarity and quality.

Key Features

  • Efficiency: As a Class-D amplifier, the TPA2010D1YZFT offers greater than 90% efficiency, which significantly reduces power consumption and extends battery life in portable devices.
  • Output Power: It delivers 2.5W into a 4Ω load with less than 1% THD+N, ensuring loud and clear sound output.
  • Filter-Free Operation: The device requires no external output filter, which reduces external component count and simplifies circuit design.
  • Space-Saving Design: Housed in a compact 9-bump DSBGA package (YZF suffix), it minimizes the footprint on the PCB, making it ideal for space-constrained applications.
  • Advanced Features: It includes a shutdown control for power conservation, a 32-step digital volume control, and a 1.8V compatible shutdown pin.

Applications

The TPA2010D1YZFT is versatile and can be used in a variety of devices, including:

  • Mobile Phones
  • Portable Media Players
  • Handheld Gaming Devices
  • Tablet Computers
  • GPS Units

Technical Specifications

  • Supply Voltage Range: 2.5V to 5.5V
  • Quiescent Current: 4mA
  • Shutdown Current: 0.1µA (typical)
  • Gain Bandwidth Product: 20MHz (typical)
  • Operating Temperature Range: -40°C to 85°C

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPA2010D1YZFT is no exception. It is designed to meet the rigorous demands of the consumer electronics industry, ensuring high reliability and performance.

With its combination of power efficiency, compact design, and high-quality audio output, the TPA2010D1YZFT is an excellent audio amplification solution for designers looking to enhance the audio experience in their portable applications.

You May Also Be Interested in

Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6241 $53.0485
175+ $0.5846 $102.3050
270+ $0.5649 $152.5230
385+ $0.5254 $202.2790
495+ $0.5056 $250.2720
620+ $0.4859 $301.2580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,340 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess