EN
  • EN
  • DE

TPA2010D1YEFR

Part No TPA2010D1YEFR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 2.5W D 9DSBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 2.5W x 1 @ 4 Ohm
Supply Voltage - Operating 2.5 V to 5.5 V
Features Depop, Differential Inputs, Shutdown, Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 9-DSBGA NanoStar
Dimension 9-UFBGA, DSBGA
Win Source Part Number 055353-TPA2010D1YEFR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA2010D1YEFR CAD Model

Description

The TPA2010D1YEFR is a high-fidelity audio power amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This efficient class-D amplifier is specifically optimized for portable applications and is capable of delivering a robust audio performance with minimal power consumption.

Key Features:

  • Power Output: The device provides 2.5W into a 4Ω load with less than 1% distortion (THD+N), ensuring clear and powerful sound reproduction for its size.
  • Efficiency: Class-D operation means that the TPA2010D1YEFR is over 90% efficient, significantly reducing energy loss as heat and extending battery life in portable devices.
  • Supply Voltage: It operates over a wide supply voltage range from 2.5V to 5.5V, making it versatile for various applications and battery technologies.
  • Shutdown Feature: The amplifier includes a shutdown feature that reduces the supply current to less than 0.1µA, further conserving power when the amplifier is not in use.
  • Package: The TPA2010D1YEFR comes in a compact 2.1mm x 2.0mm wafer chip-scale package (WCSP), which is ideal for space-constrained applications.
  • Thermal and Short-Circuit Protection: The device incorporates both thermal and short-circuit protection, enhancing its reliability and robustness in operation.

Applications:

With its compact size and efficient power management, the TPA2010D1YEFR is particularly well-suited for portable electronic devices. Typical applications include:

  • Mobile Phones
  • Tablets
  • Portable Media Players
  • Handheld Gaming Consoles
  • GPS Units

Conclusion:

The Texas Instruments TPA2010D1YEFR stands out as a high-performance audio amplifier that offers a combination of power efficiency, sound quality, and small form factor. It is an excellent choice for designers looking to enhance audio capabilities in their portable devices without compromising on battery life or space.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9023 $54.1380
140+ $0.7404 $103.6560
210+ $0.7173 $150.6330
290+ $0.6941 $201.2890
375+ $0.6710 $251.6250
500+ $0.6016 $300.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess