EN
  • EN
  • DE

TPA2010D1NYZFR

Part No TPA2010D1NYZFR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer Texas Instruments
Win Source Part Number 219663-TPA2010D1NYZFR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA2010D1NYZFR CAD Model

Description

The TPA2010D1NYZFR is a high-fidelity audio power amplifier from Texas Instruments designed to provide a premium audio experience for a wide range of applications. This efficient Class-D amplifier is capable of delivering 2.5W of continuous average power to a 4Ω load with less than 1% distortion (THD+N) from a 5V power supply, making it an excellent choice for portable and space-constrained audio applications.

The device comes in a compact 9-bump nano-free package (DSBGA), measuring just 1.63mm x 1.63mm, which allows for minimal space usage on the circuit board. This small footprint makes the TPA2010D1NYZFR particularly suitable for portable electronic devices, such as mobile phones, tablets, handheld gaming devices, and other gadgets where space and power efficiency are critical.

With its integrated fully differential design, the TPA2010D1NYZFR not only increases robustness against noise but also minimizes the number of external components required. This leads to a reduction in both system cost and complexity. The amplifier also features a low supply current of 4mA at 1.4W into 8Ω, and a low shutdown current of 0.1µA, which greatly enhances battery life in portable applications.

Other key features of the TPA2010D1NYZFR include a wide supply voltage range from 2.5V to 5.5V, an improved RF rectification immunity, and a fast start-up time of 9ms. Additionally, it has built-in thermal and over-current protection to ensure reliable operation under a variety of conditions. The device is also specified for operation over the -40°C to 85°C temperature range, accommodating a broad spectrum of environments.

In summary, the TPA2010D1NYZFR from Texas Instruments is an ideal audio amplification solution for designers looking to enhance the audio performance of their products without sacrificing space or power efficiency. Its integration, performance, and protective features make it a versatile and dependable component in the audio signal chain.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585
Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361
Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359
Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3531 $51.7682
52+ $1.9307 $100.3964
81+ $1.8704 $151.5024
111+ $1.8100 $200.9100
143+ $1.7497 $250.2071
192+ $1.5687 $301.1904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,900 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess