EN
  • EN
  • DE

TPA2005D1DGNR

Part No TPA2005D1DGNR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 1.4W D 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.45W x 1 @ 8 Ohm
Supply Voltage - Operating 2.5 V to 5.5 V
Features Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-MSOP-PowerPad
Dimension 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Win Source Part Number 033416-TPA2005D1DGNR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TPA2005D1
Introduction Date September 28, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPA2005D1DGNR CAD Model

Description

The TPA2005D1DGNR is a high-fidelity, filter-free, Class-D audio amplifier from Texas Instruments, designed to deliver premium sound quality for portable applications. This compact and efficient audio solution is housed in a space-saving 8-pin MSOP PowerPAD package, making it an ideal choice for space-constrained designs.

Key Features

  • Output Power: The TPA2005D1DGNR offers an output power of 1.4 W at 5 V, driving a 4-ohm load without the need for an external heat sink, which is perfect for portable devices.
  • High Efficiency: With an efficiency of up to 90%, this Class-D amplifier minimizes power loss and heat dissipation, extending battery life in portable applications.
  • Filter-Free Operation: The device does not require an output filter, which reduces external component count and system complexity.
  • Low Quiescent Current: The amplifier boasts a low quiescent current, further conserving power when in standby mode.
  • Thermal and Short-Circuit Protection: Built-in thermal and short-circuit protection features safeguard the amplifier against damage from overheating and load faults.

Applications

The TPA2005D1DGNR is versatile and can be used in a variety of applications where space and power efficiency are critical. These include:

  • Mobile Phones
  • Portable Media Players
  • Handheld Gaming Devices
  • PDAs and Pocket PCs
  • GPS Devices

Technical Specifications

Parameter Value
Supply Voltage (VDD) 2.5V to 5.5V
Output Power 1.4W (5V, 4Ω)
Package Type 8-pin MSOP PowerPAD
THD+N 0.2% (Typical)
PSRR 70dB (Typical)

With its combination of high performance, low power consumption, and advanced protection features, the TPA2005D1DGNR from Texas Instruments is an excellent audio amplification solution for designers looking to enhance the audio experience in their portable devices.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9172 $50.4460
135+ $0.7526 $101.6010
210+ $0.7290 $153.0900
285+ $0.7055 $201.0675
370+ $0.6820 $252.3400
495+ $0.6115 $302.6925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,030 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess