EN
  • EN
  • DE

TPA2001D1PWRG4

Part No TPA2001D1PWRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 1-W FILTERLESS MONO CLASS-D AUDIO POWER AMPLIFIER | IC AMP AUDIO PWR 1W MONO 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels at Load 1W x 1 at 8Ohm
Supply Voltage (V) 2.7V ~ 5.5V
Features Depop, Differential Inputs, Short-Circuit Protection, Shutdown
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 16-TSSOP
Manufacturer Package 16-TSSOP
Family Part Number TPA2001D1
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1271787-TPA2001D1PWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA2001D1PWRG4 CAD Model

Description

The TPA2001D1PWRG4 is a high-efficiency mono Class-D audio power amplifier designed by Texas Instruments, a leader in semiconductor solutions. It is a part of TI's extensive audio amplifier portfolio, engineered to deliver premium sound quality with low power consumption, making it an ideal choice for a wide range of portable applications.

Key Features

  • Output Power: The TPA2001D1PWRG4 can drive 2W into a 4Ω speaker with excellent audio quality, which is suitable for portable devices that require a loud and clear sound output.
  • Efficiency: As a Class-D amplifier, it boasts a high efficiency of over 90%, which reduces power loss and extends battery life in portable applications.
  • Thermal and Short-Circuit Protection: The device includes built-in thermal and short-circuit protection features, enhancing its reliability and durability.
  • Low Voltage Operation: It operates on a supply voltage range from 2.5V to 5.5V, accommodating various battery technologies and allowing for flexible design options.

Applications

The TPA2001D1PWRG4 is versatile and can be used in a variety of devices, such as:

  • Mobile Phones
  • Portable Media Players
  • Handheld Gaming Consoles
  • Tablet Computers
  • Laptop Computers

Package and Quality

Offered in a TSSOP PowerPAD™ package, the TPA2001D1PWRG4 is designed for easy integration into system designs with space constraints. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting stringent industry standards for performance and reliability.

Summary

In summary, the TPA2001D1PWRG4 from Texas Instruments is a compact, efficient, and powerful audio solution for portable devices. Its robust feature set and high-quality output make it a top choice for designers looking to enhance the audio experience in their products without compromising on battery life or space.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1819 $50.9104
39+ $2.6108 $101.8212
60+ $2.5293 $151.7580
82+ $2.4477 $200.7114
106+ $2.3661 $250.8066
142+ $2.1213 $301.2246
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,056 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess