EN
  • EN
  • DE

TPA122DRG4

Part No TPA122DRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR .07W STER 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 70mW x 2 @ 8 Ohm
Supply Voltage - Operating 2.5 V to 5.5 V
Features Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 055343-TPA122DRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA122DRG4 CAD Model

Description

Product Overview: TPA122DRG4 by Texas Instruments

The TPA122DRG4 is a high-fidelity audio amplifier designed by the renowned semiconductor manufacturer Texas Instruments. This compact and efficient audio solution is part of TI's extensive range of audio products, tailored to meet the demands of modern audio applications. The TPA122DRG4 is well-suited for a variety of consumer electronics, including televisions, desktop computers, portable speakers, and other audio-reproducing devices.

Key Features

  • High-Quality Audio Amplification: The TPA122DRG4 delivers pristine sound amplification, ensuring clear and powerful audio output, making it an ideal choice for high-end audio systems.
  • Low Distortion: It is engineered to produce minimal distortion, which allows for a more authentic and enjoyable listening experience.
  • Efficiency: This device is designed for low power consumption, which not only extends the life of battery-powered devices but also minimizes heat generation.
  • Integrated Features: The TPA122DRG4 comes with a range of integrated features, including over-current protection and thermal shutdown, which contribute to the longevity and reliability of the product.
  • Small Footprint: Its compact size allows for easy integration into space-constrained designs without compromising on performance.

Applications

The versatility of the TPA122DRG4 makes it suitable for a wide array of audio applications. It can be used in:

  • Portable Audio Devices
  • Desktop and Laptop Computers
  • Home Theater Systems
  • Active Speaker Systems
  • Televisions and Monitors with Built-in Speakers

Technical Specifications

The TPA122DRG4 boasts impressive technical specifications that cater to the needs of high-performance audio systems:

  • Supply Voltage Range: [Insert Voltage Range]
  • Output Power: [Insert Output Power]
  • Total Harmonic Distortion (THD): [Insert THD]
  • Signal to Noise Ratio (SNR): [Insert SNR]
  • Package Type: [Insert Package Type]

For detailed technical data and application guidance, customers are encouraged to refer to the official Texas Instruments datasheets and product manuals.

Conclusion

With its combination of high-quality audio performance, efficiency, and integrated protection features, the TPA122DRG4 from Texas Instruments stands out as a top-tier choice for designers and manufacturers seeking to enhance their audio products. Its small form factor and robust design ensure it can be easily incorporated into a variety of audio solutions, delivering an exceptional audio experience to end-users.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess