Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Type Class D
Output Type 1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels @ Load 10W x 1 @ 4 Ohm; 50mW x 2 @ 32 Ohm
Operating Supply Voltage 8 V ~ 14 V
Features Depop, Differential Inputs, Mute, Shutdown, Thermal Protection
Mounting SMD
Operating Temperature Range -40°C ~ 125°C (TA)
Manufacturer Package 48-HTSSOP
Package 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Win Source Part Number 1271770-TPA032D03DCA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPA032D03
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Quantity per package 40
Ultra Librarian 3D Model Ultra Librarian TPA032D03DCA CAD Model

Description

TPA032D03DCA Audio Amplifier

The TPA032D03DCA from Texas Instruments is a state-of-the-art audio amplifier designed for high-fidelity applications. This advanced amplifier is part of TI's extensive audio product line, known for delivering exceptional sound quality and reliability. The TPA032D03DCA is a perfect solution for audio enthusiasts and professionals looking for a premium audio amplification experience.

Key Features

  • Class-D Operation: The TPA032D03DCA operates on a Class-D architecture, providing high efficiency and reducing power loss during operation. This makes it ideal for battery-powered devices where energy conservation is crucial.
  • Output Power: It can deliver up to 2 x 15W into an 8-ohm load or 2 x 30W into a 4-ohm load, which makes it versatile for various audio setups and speaker configurations.
  • Audio Quality: With its low THD+N (Total Harmonic Distortion + Noise), the TPA032D03DCA ensures a clear and clean sound output, minimizing distortion and allowing for a true-to-source audio reproduction.
  • Integrated Feedback: The amplifier features an integrated feedback design, which helps to reduce output offset voltage and improve overall audio performance.
  • Advanced Modulation Scheme: The device uses an advanced modulation scheme that enhances audio quality and ensures efficient operation.

Applications

The TPA032D03DCA is suitable for a wide range of audio applications including but not limited to:

  • Wireless and Bluetooth speakers
  • Soundbars and docking stations
  • Home theater systems
  • Portable audio devices

Technical Specifications

The amplifier has a wide supply voltage range from 4.5V to 26V, providing flexibility in various power environments. It also includes over-temperature and short-circuit protection, ensuring durability and long-term reliability.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments product page.

You May Also Be Interested in

STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
ECAD model for TDA7391PDUTR
Texas Instruments
3.1-W MONO FULLY DIFFERENTIAL AUDIO POWER AMPLIFIER | IC AMP AUDIO PWR 3.1W MONO 8SON
Lowest to $1.4474
ECAD model for TPA6211A1DRB
STMicroelectronics
2 x 75W multifunction dual-bridge power amplifier with integrated digital diagnostics
Lowest to $16.0148
ECAD model for TDA7575B
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
ECAD model for LM4674ATL/NOPB
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $2.6424
ECAD model for TLV320DAC3203IYZKR
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
ECAD model for TPA2039D1YFFT
Texas Instruments
IC AMP CLASS AB STER 75MW 8SOIC
Need more? Email Us
ECAD model for TPA152D
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
ECAD model for LM48556TL/NOPB
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
ECAD model for MAX9723CETE+

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention