Products specifications Report Issue?

Type Stamped
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 26-30 AWG
Contact Material Brass
Contact Finish Tin
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1632992-794058-1
Ultra Librarian 3D Model Ultra Librarian 794058-1 CAD Model

You May Also Be Interested in

TE Connectivity
CONN SOCKET 10AWG TIN-LEAD CRIMP
Lowest to $28.3637
ECAD model for 66741-8
Corsair
M39029/86-467
Need more? Email Us
ECAD model for M39029/86-467
Hirose Electric Co Ltd
CONN SOCKET 8AWG TIN CRIMP
Need more? Email Us
ECAD model for EM-SC-143(01)
Amphenol Sine Systems Corp
CONN SCKT 18-20AWG NICKEL CRIMP / Socket Contact Nickel Crimp 18-20 AWG Stamped
Lowest to $0.2169
ECAD model for AT62-16-0622
Amphenol
CONN PIN 16-20AWG GOLD CRIMP
Need more? Email Us
ECAD model for VN010250001102
TE Connectivity
CONN SOCKET 12-14AWG TIN CRIMP / Socket Contact Tin Crimp 12-14 AWG Power, Stamped
Need more? Email Us
ECAD model for 1062-12-0166
Corsair
M39029/32-244
Need more? Email Us
ECAD model for M39029/32-244
Anderson Power Products, Inc.
CONT PIN 14-16AWG PRE-MATE 9.3MM
Need more? Email Us
ECAD model for PM16P1416A30
JAE Electronics
CONN SOCKET 22-24AWG GOLD CRIMP / Socket Contact Gold Crimp 22-24 AWG Stamped
Need more? Email Us
ECAD model for D02-22-22S-10000

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention