EN
  • EN
  • DE

TPA0233DGQ

Part No TPA0233DGQ
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Class AB
Output Type 1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels @ Load 2W x 1 @ 4 Ohm; 92mW x 2 @ 32 Ohm
Operating Supply Voltage 2.5 V ~ 5.5 V
Features Depop, Shutdown
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 10-MSOP-PowerPad
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Win Source Part Number 1271760-TPA0233DGQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPA0233
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPA0233DGQ CAD Model

Description

The TPA0233DGQ from Texas Instruments is a high-fidelity audio power amplifier designed for portable electronics where space and power efficiency are at a premium. This integrated circuit delivers exceptional sound quality with a minimal footprint, making it an ideal choice for designers looking to enhance audio performance in their products.

Key Features:

  • Output Power: The TPA0233DGQ can deliver up to 2 W continuous average power to an 8 Ω BTL load with less than 1% distortion (THD+N) from a 5 V power supply, making it powerful enough for a wide range of audio applications.
  • Efficiency: With its patented 3D stereo enhancement technology, the amplifier operates efficiently, ensuring extended battery life in portable applications.
  • Space-saving Design: The device comes in a compact 20-pin TSSOP PowerPAD package, which is ideal for space-constrained applications.
  • Thermal and Overcurrent Protection: The TPA0233DGQ includes built-in thermal and overcurrent protection features, which safeguard the device and the end product from damage due to overheating or excessive current conditions.
  • Flexible Supply Voltage: It operates over a wide supply voltage range from 2.5 V to 5.5 V, allowing for versatile use in various electronic products.

Applications:

The amplifier's small size and high efficiency make it perfect for a variety of portable applications, including:

  • Notebook PCs
  • Portable Speakers
  • Mobile Phones
  • PDAs
  • Handheld Gaming Devices

Quality and Reliability:

As with all Texas Instruments products, the TPA0233DGQ is manufactured to the highest quality standards, ensuring reliable performance for the lifetime of the product. With its combination of power, efficiency, and compact size, this audio amplifier represents an excellent choice for designers looking to enhance the audio capabilities of their next project.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8255 $50.8590
44+ $2.3184 $102.0096
67+ $2.2460 $150.4820
93+ $2.1735 $202.1355
119+ $2.1011 $250.0309
160+ $1.8837 $301.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess