EN
  • EN
  • DE

TPA0223DGQR

Part No TPA0223DGQR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Class AB
Output Type 1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels at Load 2W x 1 at 4Ohm; 95mW x 2 at 32Ohm
Supply Voltage (V) 2.5V ~ 5.5V
Features Depop, Input Multiplexer, Shutdown, Thermal Protection
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 10-MSOP-PowerPad
Manufacturer Package 10-TFSOP, 10-MSOP Exposed Pad
Family Part Number TPA0223
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1271758-TPA0223DGQR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA0223DGQR CAD Model

Description

Product Overview: TPA0223DGQR from Texas Instruments

The TPA0223DGQR is a sophisticated audio amplifier integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This IC is part of TI's extensive audio amplifier portfolio and is engineered to deliver high-quality sound enhancement for various audio applications.

Key Features

  • Output Power: The TPA0223DGQR is capable of delivering 2 W of continuous RMS power per channel into a 4-ohm load, with a 5-V supply, making it suitable for portable and compact audio applications.
  • Efficiency: It features a high-efficiency Class-D operation that significantly reduces power loss and heat dissipation, thereby extending battery life in portable devices.
  • Signal-to-Noise Ratio (SNR): With an excellent SNR, this amplifier provides clear and high-quality audio output, minimizing background noise and distortion.
  • Thermal and Overcurrent Protection: The TPA0223DGQR includes built-in thermal and overcurrent protection circuits to safeguard the IC from damage due to overheating or excessive current conditions.
  • Space-Saving Design: Housed in a compact MSOP PowerPAD™ package, the TPA0223DGQR is designed to occupy minimal space on a printed circuit board (PCB), making it an ideal choice for space-constrained applications.

Applications

The TPA0223DGQR is versatile and can be used in a variety of audio systems, including:

  • Portable and battery-powered speakers
  • Mobile phones and other handheld devices
  • Personal digital assistants (PDAs)
  • Notebook computers

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPA0223DGQR is no exception. It is built to meet the rigorous standards of the industry, ensuring stable performance and longevity in consumer and professional audio products. Users and manufacturers can rely on TI's support and expertise to integrate this amplifier into their designs with confidence.

Ordering Information

The TPA0223DGQR comes in a tape and reel format for automated assembly processes, facilitating efficient manufacturing and handling. For detailed product specifications, application notes, and ordering information, customers are encouraged to visit the Texas Instruments website or contact their local TI sales representative.

You May Also Be Interested in

Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
Rohm Semiconductor
Lowest to $4.0541
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359
Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775
Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6752 $51.4528
34+ $3.0155 $102.5270
52+ $2.9213 $151.9076
71+ $2.8270 $200.7170
92+ $2.7328 $251.4176
123+ $2.4501 $301.3623
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess