EN
  • EN
  • DE

TPA0162PWPR

Part No TPA0162PWPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 2.8-W STEREO AUDIO POWER AMPLIFIER WITH DIGITAL VOLUME CONTROL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Class AB
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 2.8W x 2 @ 3 Ohm
Operating Supply Voltage 4.5 V ~ 5.5 V
Features Depop, Differential Inputs, Input Multiplexer, Mute, Shutdown, Thermal Protection, Volume Control
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 24-HTSSOP
Package 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Win Source Part Number 1271751-TPA0162PWPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPA0162
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPA0162PWPR CAD Model

Description

The TPA0162PWPR is a high-fidelity, stereo audio power amplifier designed and manufactured by Texas Instruments. This integrated circuit is built to deliver premium sound quality and performance for a wide range of audio applications. The TPA0162PWPR is part of TI's extensive audio amplifier portfolio, which is renowned for its sound quality, efficiency, and reliability.

Key Features

  • Power Output: The TPA0162PWPR can deliver 2.1 watts per channel into a 4-ohm load with less than 1% THD+N, making it suitable for a variety of audio playback devices such as TVs, monitors, and portable speakers.
  • Efficiency: With its Class-AB architecture, the amplifier provides a perfect balance between efficiency and sound quality, ensuring minimal power loss and heat generation.
  • Signal-to-Noise Ratio (SNR): It boasts an excellent signal-to-noise ratio, which translates to clearer, more defined audio output with less background noise.
  • Thermal and Short-Circuit Protection: The amplifier comes with built-in thermal and short-circuit protection features, enhancing its durability and reliability.
  • Flexible Supply Voltage: It operates over a wide supply voltage range from 4.5V to 5.5V, accommodating various power sources and systems.
  • Surface-Mount Package: The TPA0162PWPR is available in a TSSOP (Thin Shrink Small Outline Package) that is ideal for space-constrained applications.

Applications

The versatility of the TPA0162PWPR makes it an excellent choice for a broad spectrum of audio applications. It is well-suited for use in:

  • Portable and desktop speakers
  • Television and monitor audio systems
  • Multimedia and gaming devices
  • Home and professional audio equipment

Conclusion

With its robust feature set, the TPA0162PWPR from Texas Instruments stands out as a reliable and high-quality audio amplification solution. Its combination of power efficiency, sound quality, and protective measures ensures that it meets the rigorous demands of modern audio systems while providing a superior listening experience for users.

You May Also Be Interested in

UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess