EN
  • EN
  • DE

TPA0132PWP

Part No TPA0132PWP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 2-W STEREO AUDIO POWER AMPLIFIER WITH DC VOLUME CONTROL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Type Class AB
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 2.8W x 2 @ 3 Ohm
Operating Supply Voltage 4.5 V ~ 5.5 V
Features Depop, Differential Inputs, Input Multiplexer, Shutdown, Volume Control
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 24-HTSSOP
Package 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Win Source Part Number 1271748-TPA0132PWP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPA0132
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TPA0132PWP CAD Model

Description

Overview of Texas Instruments TPA0132PWP

The TPA0132PWP from Texas Instruments is a versatile and high-quality audio amplifier designed for a broad range of applications. This integrated circuit is part of TI's extensive audio amplifier portfolio and offers a perfect blend of performance, efficiency, and size, making it an ideal choice for both portable and fixed audio applications.

Key Features

  • Power Output: The TPA0132PWP delivers a power output of 2 Watts per channel into a 4-ohm load, ensuring robust and clear sound reproduction for a variety of audio tasks.
  • Efficiency: It operates with high efficiency, which not only conserves power but also reduces the heat generated, prolonging the life of the device and potentially negating the need for heat sinks in certain applications.
  • Audio Quality: With a low total harmonic distortion (THD) plus noise, this amplifier maintains the integrity of the audio signal, providing a high-fidelity listening experience.
  • Volume Control: The TPA0132PWP features an integrated volume control function, which allows for easy adjustment of the audio level without the need for additional components.
  • Power Supply: This amplifier is designed to operate over a wide supply voltage range, accommodating various power sources and ensuring versatility across different system designs.

Applications

The TPA0132PWP is suitable for a wide range of applications, including:

  • Portable and desktop audio systems
  • Multimedia speakers
  • Home theater systems
  • Television sound enhancement
  • Active speaker systems

Package and Reliability

The TPA0132PWP is housed in a 24-pin HTSSOP (PWP) package, which is compact and offers a small footprint on the PCB. This package is designed to meet the demands of space-constrained applications while providing reliable operation in various environmental conditions.

In summary, the TPA0132PWP from Texas Instruments is a high-performance audio amplifier that offers excellent sound quality, efficient operation, and a versatile feature set, making it an excellent choice for designers and manufacturers of consumer audio equipment.

You May Also Be Interested in

National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1222 $53.5886
30+ $3.3824 $101.4720
46+ $3.2767 $150.7282
64+ $3.1710 $202.9440
82+ $3.0653 $251.3546
110+ $2.7482 $302.3020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess