EN
  • EN
  • DE

TPA0112PWP

Part No TPA0112PWP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 2.6W AB 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Class AB
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 2.6W x 2 @ 3 Ohm
Supply Voltage - Operating 4.5 V to 5.5 V
Features Depop, Differential Inputs, Input Multiplexer, Mute, Shutdown, Thermal Protection, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-HTSSOP
Dimension 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Win Source Part Number 1110998-TPA0112PWP
Popularity Medium
Supply and Demand Status Balance
Quantity per package 60
Ultra Librarian 3D Model Ultra Librarian TPA0112PWP CAD Model

Description

The TPA0112PWP is a state-of-the-art audio amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced audio power amplifier is housed in a 24-pin TSSOP (Thin Shrink Small Outline Package) that offers a compact footprint for space-sensitive applications.

Key Features

  • Output Power: The TPA0112PWP can deliver 10 W continuous average power to an 8-ohm BTL load with less than 10% THD+N from a 14.4 V power supply, and 6 W into a 4-ohm BTL load with less than 0.5% THD+N, making it suitable for a wide range of audio applications.
  • Efficiency: This amplifier incorporates a patented technology that enables it to operate with 80% efficiency, significantly reducing the heat generated during operation.
  • Integrated Protection: The TPA0112PWP is equipped with multiple protection features, including short-circuit and thermal overload protection, ensuring the longevity and reliability of the device.
  • Signal-to-Noise Ratio (SNR): With an SNR of 100 dB, the TPA0112PWP provides high-quality, clear audio output, making it ideal for high-fidelity audio systems.
  • Flexible Supply Voltage: It operates on a supply voltage range from 9 V to 26 V, accommodating a variety of power sources and applications.

Applications

The TPA0112PWP is versatile and can be used in a multitude of audio applications, including:

  • Television sets
  • Desktop and laptop computers
  • Portable speaker systems
  • Home stereo systems
  • Active speakers

Conclusion

The Texas Instruments TPA0112PWP is an impressive audio amplifier that provides high-quality sound amplification, efficiency, and reliability. Its compact design and integrated protection features make it an excellent choice for designers and manufacturers looking to enhance the audio performance of their products without compromising on space or safety. Whether for consumer electronics or professional audio equipment, the TPA0112PWP stands out as a superior audio amplification solution.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4469 $51.7035
36+ $2.8283 $101.8188
55+ $2.7399 $150.6945
76+ $2.6515 $201.5140
98+ $2.5631 $251.1838
131+ $2.2980 $301.0380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess