EN
  • EN
  • DE

TP5512J

Part No TP5512J
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 375057-TP5512J
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TP5512J CAD Model

Description

The TP5512J is a state-of-the-art integrated circuit designed and manufactured by Texas Instruments, a global leader in semiconductor design and production. This versatile chip is engineered to meet the rigorous demands of modern electronic devices, providing reliable performance and a range of features that make it suitable for a variety of applications.

Key Features

  • High Precision: The TP5512J offers high-precision operation, making it ideal for sensitive applications where accuracy is paramount.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC consumes minimal power, contributing to the extended battery life of portable devices.
  • Robust Temperature Range: Capable of operating across a wide temperature range, the TP5512J is suitable for use in environments with extreme conditions.
  • Advanced Integration: This IC integrates multiple functions into a single chip, reducing the need for additional components and saving space on the PCB.

Applications

The TP5512J is a versatile component that can be used across various sectors, including:

  • Consumer Electronics: Smartphones, tablets, and wearable technology.
  • Automotive Systems: Engine control units, infotainment, and driver assistance systems.
  • Industrial Automation: Control systems, sensors, and robotics.
  • Medical Devices: Diagnostic equipment and patient monitoring systems.

Technical Specifications

For engineers and developers looking to integrate the TP5512J into their designs, the following technical specifications provide a brief overview:

  • Supply Voltage: Specified in the datasheet.
  • Operating Temperature: Specified in the datasheet.
  • Package: Available in industry-standard packaging options.
  • Quality and Reliability: Manufactured to Texas Instruments' high standards for quality and reliability.

The TP5512J from Texas Instruments represents the pinnacle of integrated circuit technology, offering a combination of performance, efficiency, and versatility that is unmatched in today's market. For detailed information, including pin configurations, electrical characteristics, and application notes, please refer to the official Texas Instruments datasheet for the TP5512J.

You May Also Be Interested in

Eon Silicon Solution
Lowest to $0.5454
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Kemet
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
ON Semiconductor
Lowest to $11.9404

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5013 $52.5091
17+ $6.1550 $104.6350
26+ $5.9626 $155.0276
35+ $5.7703 $201.9605
45+ $5.5779 $251.0055
60+ $5.0009 $300.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess