EN
  • EN
  • DE

TP5156AJ

Part No TP5156AJ
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Description Monolithic codecs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 375051-TP5156AJ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TP5156AJ CAD Model

Description

The TP5156AJ from Texas Instruments is a highly efficient, low-dropout (LDO) voltage regulator designed to deliver a stable and precise voltage supply. This advanced power management integrated circuit (IC) is ideal for battery-powered applications, portable devices, and any system where energy efficiency is paramount.

Key Features

  • Output Voltage Accuracy: The TP5156AJ offers excellent voltage accuracy, which ensures reliable operation of sensitive electronic components that require a steady power supply.
  • Low Dropout: With a low dropout voltage, this LDO can continue to regulate output voltage even when the supply voltage is very close to the output voltage, making it highly efficient in battery-operated devices.
  • Wide Input Voltage Range: The device supports a broad range of input voltages, accommodating various power sources and allowing for flexible design options.
  • High Output Current: Capable of delivering a high output current, the TP5156AJ can power a wide array of components, from microcontrollers to small motors.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection features safeguard the device and the downstream components from damage due to excessive heat or current.
  • Low Quiescent Current: The regulator's low quiescent current minimizes power consumption when in standby mode, extending battery life in portable applications.

Applications

The TP5156AJ is versatile and can be used in a multitude of applications, including:

  • Portable and wearable electronics
  • Wireless communication devices
  • Medical devices
  • Power supply for sensors and microcontrollers
  • Energy-efficient and battery-powered equipment

With its combination of high performance, reliability, and versatility, the TP5156AJ LDO voltage regulator from Texas Instruments stands out as an excellent choice for designers looking to enhance the efficiency and longevity of their electronic products.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess