EN
  • EN
  • DE

TP3067WMX/NOPB

Part No TP3067WMX/NOPB
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description PCM, Filter Interface 8 b Serial 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - CODECs
Manufacturer Texas Instruments
Packaging Tube
Type PCM, Filter
Data Interface Serial
Resolution (Bits) 8 b
Number of ADCs / DACs 1 / 1
Sigma Delta No
Voltage - Supply, Analog ±5V
Voltage - Supply, Digital ±5V
Operating Temperature Range -25°C ~ 125°C
Mounting Style SMD/SMT
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Device Package 20-SOIC
Win Source Part Number 219642-TP3067WMX/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TP3067WMX/NOPB CAD Model

Description

The TP3067WMX/NOPB is a sophisticated integrated circuit from Texas Instruments, designed to cater to the demanding requirements of advanced telecommunication systems. This product is a testament to Texas Instruments' commitment to providing high-quality, reliable components for the electronics industry.

Key Features

  • Integrated Interface: The TP3067WMX/NOPB offers a seamless interface for PCM (Pulse Code Modulation) systems, ensuring compatibility with a wide range of telecommunication equipment.
  • Noise Reduction: It incorporates advanced noise-reduction technology to deliver crystal-clear audio performance, making it an ideal choice for applications where audio quality is paramount.
  • Low Power Consumption: Designed with energy efficiency in mind, this component operates with minimal power draw, making it suitable for battery-powered devices or energy-sensitive applications.
  • Robust Design: The TP3067WMX/NOPB is built to withstand the rigors of industrial environments, offering a reliable solution even in challenging conditions.
  • Surface-Mount Package: It comes in a surface-mount package that allows for streamlined manufacturing processes and compact device design.

Applications

The versatility of the TP3067WMX/NOPB makes it ideal for a variety of telecommunication applications, including but not limited to:

  • VoIP (Voice over Internet Protocol) devices
  • Wireless communication handsets
  • Teleconferencing equipment
  • Audio processing modules

Quality and Reliability

Texas Instruments' TP3067WMX/NOPB is manufactured to the highest standards of quality and reliability. It is designed to meet the rigorous demands of the telecommunications sector, ensuring long-term performance and stability. The NOPB designation indicates that the product is lead-free, catering to environmentally conscious applications and compliance with RoHS regulations.

Technical Support and Availability

Customers can rely on Texas Instruments for comprehensive technical support, including detailed datasheets, application notes, and design resources. The TP3067WMX/NOPB is widely available through Texas Instruments' distribution network, ensuring prompt delivery for both sample quantities and volume orders.

You May Also Be Interested in

AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $31.7218
AKM Semiconductor Inc.
IC STEREO CODEC 16BIT 16TSSOP
Lowest to $1.7417
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 24-Pin VSOP
Lowest to $7.5872
AKM Semiconductor Inc.
IC CODEC 16BIT 48LQFP
Need more? Email Us
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 16-Pin TSSOP
Lowest to $5.4135
AKM Semiconductor Inc.
AUDIO CODEC WITH 13CH MIXERAND 18BIT DAC
Need more? Email Us
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.0625 $54.1250
5+ $22.2052 $111.0260
7+ $21.5113 $150.5791
10+ $20.8174 $208.1740
13+ $20.1234 $261.6042
17+ $18.0417 $306.7089
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess