EN
  • EN
  • DE

TP3057N/NOPB

Part No TP3057N/NOPB
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC CODEC FILTER CMOS 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type PCM, Filter
Data Interface Serial
Number of ADCs / DACs 1 / 2
Sigma Delta No
Analog Supply Voltage ±5V
Digital Supply Voltage ±5V
Temperature Range - Operating -25°C to 125°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 136556-TP3057N/NOPB
Popularity Medium
Supply and Demand Status Limited
Quantity per package 25
Ultra Librarian 3D Model Ultra Librarian TP3057N/NOPB CAD Model

Description

The TP3057N/NOPB is a monolithic CMOS integrated circuit from Texas Instruments, designed to provide a high-quality interface for telecommunications applications. It is a specialized component that facilitates the efficient conversion between analog voice signals and digital data streams, making it an essential part of digital telephony systems.

Key Features:

  • Integrated Filter: The device includes on-chip filtering, which eliminates the need for external filters. This feature simplifies the design and reduces the overall component count.
  • High Performance: With its advanced CMOS technology, the TP3057N/NOPB offers high performance in signal conversion, ensuring clear and reliable voice communication.
  • Low Power Consumption: The device is designed for low power operation, which is crucial for portable and power-sensitive applications.
  • Single +5V Power Supply: The TP3057N/NOPB operates on a single +5V power supply, making it compatible with standard digital systems and simplifying power management.

Applications:

The TP3057N/NOPB is suitable for a wide range of applications in the telecommunications field, including:

  • Digital telephony systems
  • Voice over IP (VoIP) gateways
  • Modems
  • Integrated Services Digital Network (ISDN) terminals

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the TP3057N/NOPB is no exception. It is designed to meet the stringent requirements of the telecommunications industry, ensuring long-term reliability and performance.

Environmental Considerations:

The TP3057N/NOPB is provided in a lead-free package, reflecting Texas Instruments' dedication to environmental sustainability. The NOPB designation indicates that the device is "No Lead (Pb) / RoHS Compliant," making it suitable for use in various global markets that have environmental compliance requirements.

You May Also Be Interested in

Analog Devices Inc.
MULTI CHANNEL 96KHZ CODEC / Interface
Lowest to $17.4627
Tempo Communications
4 CHANNEL HDA CODEC, CLASS D 48Q
Need more? Email Us
Rochester Electronics
CVSD CODEC, CVSD, 1-FUNC, PDSO16 / Interface
Need more? Email Us
Cirrus Logic Inc.
SIX CHANNEL, 20-BIT CODEC / Stereo Audio Interface 20 b Serial 44-TQFP (10x10)
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQFP48
Lowest to $6.2562
Asahi Kasei Microsystems
INTEGRATED CIRCUIT / Audio Interface 24 b I2C, Serial 32-QFN (4x4)
Lowest to $6.5292
Texas Instruments
IC STEREO AUD CODEC ADJ 25DSBGA
Need more? Email Us
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us
Analog Devices Inc.
IC CODEC 24BIT / Interface
Lowest to $3.9178

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
555+ $0.0905 $50.2275
1,350+ $0.0743 $100.3050
2,085+ $0.0720 $150.1200
2,870+ $0.0697 $200.0390
3,715+ $0.0673 $250.0195
4,970+ $0.0604 $300.1880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 555 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess