The SN65LVDT101DGK is a high-quality, reliable product from Texas Instruments, a leading global semiconductor company known for its innovative designs and advanced technology.
- Description: Differential line receiver.
- Power Supply: Operates with a single 3.3-volt power supply.
- Signaling: Low-voltage differential signaling (LVDS).
- Data Rates: Capable of handling data rates up to 400 Mbps.
- PCB Layout: Features a flow-through pinout for easy PCB layout.
- Operating Temperature: Characterized for operation from -40°C to 85°C.
- ESD Protection: Ability to handle ±15kV ESD (Electrostatic Discharge) protection on the receiver inputs.
- Fail-Safe Output: Features a fail-safe output that ensures a high output level when the inputs are left open, shorted, or terminated but not driven.
- Package: Comes in a small, 8-pin VSSOP package.