The TP3054N/NOPB is a monolithic CMOS device that integrates the filter and codec functions into a single component. Manufactured by Texas Instruments, this device is designed to interface with digital telecommunication systems and is optimized for applications in digital and mixed-mode (analog/digital) systems.
Key Features
- Integrated Codec and Filter: This device integrates both the codec and filtering functions, which simplifies the design and reduces the component count in telecommunication systems.
- High Performance: The TP3054N/NOPB provides superior voice quality and performance, ensuring clear communication in telephony applications.
- Low Power Consumption: Designed with power efficiency in mind, it is suitable for use in low-power systems and can contribute to extended operational life in battery-powered devices.
- Single +5V Power Supply: The device operates with a single +5V power supply, making it easy to integrate into existing designs without the need for additional power management.
- Easy Interface: With its straightforward interface, the TP3054N/NOPB can be easily connected to digital signal processors (DSPs) and microcontrollers.
Applications
The TP3054N/NOPB is well-suited for a wide range of telecommunication applications, including:
- Wireless communication systems
- VoIP systems
- Digital PBXs
- Modems
Technical Specifications
Some of the technical specifications for the TP3054N/NOPB include:
- Supply Voltage: 5V ±5%
- Operating Temperature: 0°C to 70°C
- Package: 16-Pin PDIP
- Compliance: Lead-Free, RoHS Compliant
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability, and the TP3054N/NOPB is no exception. It is designed to meet the stringent requirements of telecommunication systems, ensuring long-term reliability and performance.