EN
  • EN
  • DE

TNETV1055GDW

Part No TNETV1055GDW
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Texas Instruments
Win Source Part Number 219592-TNETV1055GDW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TNETV1055GDW CAD Model

Description

The Texas Instruments TNETV1055GDW is a highly sophisticated, integrated circuit designed to cater to the demanding needs of modern telecommunication networks. As a part of Texas Instruments' commitment to innovation in the communications sector, this product stands out for its reliability, performance, and flexibility, making it an ideal choice for a wide range of applications.

Key Features

  • High-Performance Processing: Equipped with a powerful processing core, the TNETV1055GDW is capable of handling complex tasks with ease, ensuring smooth and efficient operation of network functions.
  • Integrated Interfaces: The device includes a variety of integrated interfaces to support multiple communication standards, which simplifies the design and reduces the need for additional components.
  • Low Power Consumption: Designed with energy efficiency in mind, the TNETV1055GDW minimizes power consumption, which is crucial for reducing operational costs and extending the lifespan of the equipment.
  • Advanced Security Features: Security is a top priority in network communications, and the TNETV1055GDW incorporates advanced security protocols to protect against unauthorized access and ensure data integrity.
  • Scalability: The flexible architecture of the TNETV1055GDW allows for scalability, making it suitable for both small-scale and large-scale network deployments.

Applications

The TNETV1055GDW is versatile enough to be used in a variety of networking equipment, including:

  • Residential gateways
  • VoIP solutions
  • Networked home appliances
  • Wireless access points
  • Enterprise networking infrastructure

Quality and Support

As with all Texas Instruments products, the TNETV1055GDW is manufactured to the highest quality standards. Customers can expect robust performance and longevity from this IC. Additionally, Texas Instruments provides comprehensive technical support and documentation, ensuring that designers and engineers can fully leverage the capabilities of the TNETV1055GDW in their projects.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1015 $55.5075
11+ $9.1090 $100.1990
17+ $8.8243 $150.0131
24+ $8.5397 $204.9528
31+ $8.2550 $255.9050
41+ $7.4010 $303.4410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess