EN
  • EN
  • DE

2SA2126-TL-H

Part No 2SA2126-TL-H
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description DC / DC Converter Applications | TRANS PNP 50V 3A TP-FA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Transistor Type PNP
Current - Collector (Ic) (Maximum) 3A
Voltage - Collector Emitter Breakdown (Maximum) 50V
Vce Saturation (Maximum) at Ib, Ic 520mV at 100mA, 2A
Current - Collector Cutoff (Maximum) 1μA (ICBO)
DC Current Gain (hFE) (Minimum) at Ic, Vce 200 at 100mA, 2V
Maximum Power 800mW
Frequency - Transition 390MHz
Temperature Range - Operating 150°C
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package 2-TP-FA
Family Part Number 2SA2126
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1124644-2SA2126-TL-H
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA2126-TL-H CAD Model

Description

ON Semiconductor 2SA2126-TL-H PNP Transistor

The ON Semiconductor 2SA2126-TL-H is a high-performance PNP transistor designed for a variety of electronic applications that require efficient power management and signal amplification. This component is known for its reliability and versatility, making it an ideal choice for designers and engineers working on both consumer and industrial electronics.

Key Features

  • High Current Capacity: The 2SA2126-TL-H is capable of handling continuous collector currents up to 1A, which is suitable for moderate power applications.
  • Low VCE(sat): It features a low collector-emitter saturation voltage, which enhances its efficiency by minimizing power loss during operation.
  • High Power Dissipation: With a power dissipation of 900mW, this transistor can sustain higher temperatures and manage power effectively.
  • Complementary Design: It is the PNP counterpart to the NPN type, allowing for complementary push-pull amplifier configurations that are beneficial in audio amplifiers and signal processing circuits.

Applications

The 2SA2126-TL-H is suitable for a wide array of applications, including but not limited to:

  • Power management modules
  • Audio amplifiers
  • Signal processing
  • Switching regulators
  • DC-DC converters

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 2SA2126-TL-H is no exception. This component is built to meet rigorous standards, ensuring stable performance and long operational life. It is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.

Package and Mounting

The 2SA2126-TL-H comes in a small surface-mount package (SOT-23), which is ideal for space-constrained applications. Its compact form factor allows for efficient use of PCB real estate, while also providing ease of integration into a variety of electronic systems.

Conclusion

With its combination of high current capacity, low saturation voltage, and high power dissipation, the ON Semiconductor 2SA2126-TL-H is a robust PNP transistor that delivers performance and efficiency. Whether it's for audio amplification or power regulation, this component offers a dependable solution for enhancing electronic circuit designs.

You May Also Be Interested in

ON Semiconductor
TRANS NPN 40V 0.2A SOT323
Lowest to $0.1165
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
STMicroelectronics
High Voltage NPN Power Transistor for High Definition and New Super-Slim CRT Display
Need more? Email Us
ON Semiconductor
High-Current Complementary Silicon Transistors
Lowest to $13.0971
ON Semiconductor
Complementary Darlington Power Transistor | TRANS PNP DARL 120V 8A DPAK
Lowest to $1.4120
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
STMicroelectronics
TRANS PNP 80V 6A TO-247
Lowest to $2.8165
ON Semiconductor
TRANS PNP 80V 0.5A SOT-23
Lowest to $0.0849
ON Semiconductor
POWER TRANSISTORS(15A,150-250V,175W) | TRANS PNP DARL 250V 15A TO-3
Lowest to $9.3266

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2758 $57.9180
515+ $0.2264 $116.5960
790+ $0.2194 $173.3260
1,090+ $0.2122 $231.2980
1,410+ $0.2051 $289.1910
1,885+ $0.1839 $346.6515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess