EN
  • EN
  • DE

P89027

Part No P89027
Manufacturer Intel
Catalog Interface - Modems - ICs and Modules
Description MODEM, CMOS, PDIP28 / Modem
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
Mfr Intel
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 267147-P89027
Ultra Librarian 3D Model Ultra Librarian P89027 CAD Model

Description

The 274320 is an integrated circuit (IC) from Intel, designed for modem interfaces.

  • Manufacturer: Intel
  • Category: Interface Modems
  • Package: Bulk
  • Function: Standalone module that provides modem functionality for various applications
  • Status: Active
  • Series: Not Belonging to a specific Series
  • Compatibility: Compatible with Different Systems
  • Operating Voltage: Standard
  • Mounting: No Specific Requirements
  • Export Administration Regulations (EAR): EAR99
  • Moisture Sensitivity Level (MSL): 3 (withstand 168 hours of exposure to moisture)
  • HTSUS Code: 8542.39.0001

You May Also Be Interested in

CML Microcircuits
Telecom Signalling Device | DTMF CODEC/FSK COMBO
Lowest to $3.1670
Skyworks Solutions Inc.
IC ISOMODEN GLOBAL DAA 24TSSOP
Lowest to $32.1751
Silicon Labs
IC ISOMODEM LINE-SIDE DAA 16SOIC / Direct Access Arrangement
Need more? Email Us
NXP / Nexperia
IC HOME AUTOMATION MODEM 16SOIC
Lowest to $7.0747
MaxLinear Inc
ETHERNET ICS GPY112 SINGLE PORT
Lowest to $29.1045
Zilog
IC 2400BPS MODEM CTRL 44-PLCC / Modem Chip Single 2.4Kbps 44-Pin PLCC
Need more? Email Us
CML Microcircuits
BASEBAND INTERFACE FOR DIG RADIO
Lowest to $4.8023
CML Microcircuits
LOW-POWER V.22 MODEM
Lowest to $3.6760
Skyworks Solutions Inc.
IC ISOMODEM SYST-SIDE DAA 16SOIC
Lowest to $7.2762

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess