EN
  • EN
  • DE
  • IT

TMX320F28035PAG

Part No TMX320F28035PAG
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Core Processor C28x
Part Core Size 32-Bit
Speed(Frequency) 60MHz
Number of I/O 33
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
Data RAM Size 10K x 16
Supply Voltage - Operating 1.71 V to 1.995 V
Data Converters A/D 14x12b
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 213214-TMX320F28035PAG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMX320F28035PAG CAD Model

Description

Product Overview: TMX320F28035PAG

The TMX320F28035PAG is a high-performance digital signal processor (DSP) from Texas Instruments, designed for advanced control applications. This microcontroller is a part of the C2000™ 32-bit MCU family, renowned for its processing power and real-time control capabilities. The TMX320F28035PAG is ideal for applications requiring precise motor control, digital power conversion, and renewable energy solutions.

Key Features

  • High-Performance Processing: With a 32-bit CPU running at up to 60 MHz, the TMX320F28035PAG offers swift and efficient signal processing capabilities, making it suitable for complex algorithms and control functions.
  • Advanced Control Peripherals: Equipped with a variety of peripherals, including PWMs, ADCs, and capture modules, this DSP is designed to handle complex control tasks with ease.
  • Integrated Flash Memory: With 128 KB of on-chip flash memory and 20 KB of RAM, this device can store robust programs and facilitate fast data processing.
  • JTAG Interface: The inclusion of a JTAG interface simplifies programming and debugging, enhancing development efficiency.
  • Robust Design: The TMX320F28035PAG operates within a temperature range of -40°C to 125°C, ensuring reliable performance in harsh conditions.

Applications

The TMX320F28035PAG is highly versatile and can be used across a wide range of applications. It is particularly well-suited for:

  • Industrial motor drives and servo controllers
  • Renewable energy systems such as solar inverters and wind turbine controllers
  • Power supplies and converters
  • Intelligent sensing and monitoring systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The TMX320F28035PAG is no exception, with rigorous testing and quality control measures in place to ensure reliable operation throughout its lifecycle.

In summary, the TMX320F28035PAG from Texas Instruments is a robust and powerful DSP that meets the demanding needs of modern control applications. Its advanced features and reliable performance make it an excellent choice for engineers looking to innovate in the field of digital control systems.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess