EN
  • EN
  • DE

TMX320F2801PZA

Part No TMX320F2801PZA
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features C28x series Microcontroller IC 32-Bit 100MHz 32KB (16K x 16) FLASH 100-LQFP (14x14)
Manufacturer Texas Instruments
Series C2000™ C28x Fixed-Point
Package Tray
Part Status Obsolete
Core Processor C28x
Core Size 32-Bit
Speed 100MHz
Connectivity CANbus, I2C, SCI, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 35
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 1.89V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name TMX320
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 296-17603, 296-17603-NDR, -TMX320F2801PZA-NDR
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937130-TMX320F2801PZA
Ultra Librarian 3D Model Ultra Librarian TMX320F2801PZA CAD Model

Description

Product Overview: TMX320F2801PZA

The TMX320F2801PZA is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for demanding control applications. This product is part of the C2000™ family, which is renowned for its processing capabilities and is particularly suited for industrial, automotive, and digital power conversion systems. The TMX320F2801PZA is engineered to cater to the needs of complex, real-time control applications requiring a high level of precision and efficiency.

Key Features

  • High-Performance Digital Signal Processing: At the core of TMX320F2801PZA lies a 32-bit CPU, offering 60 MHz of processing speed, which is capable of executing high-speed digital signal processing tasks with ease.
  • Enhanced Control Peripherals: This MCU includes a rich set of peripherals designed for control applications, such as PWM outputs, capture inputs, and high-resolution ADCs, enabling precise control of motors and power modules.
  • Robust Memory Architecture: With up to 128KB of Flash memory and 20KB of RAM, the TMX320F2801PZA provides ample space for complex algorithms and control code.
  • Advanced Interrupt Management: The MCU features an interrupt controller with low-latency interrupt handling, essential for real-time control tasks where timing is crucial.
  • Flexible Communication Interfaces: The device includes multiple communication peripherals such as SPI, I2C, CAN, and UART, allowing for easy integration into various systems and networks.

Applications

  • Motor Control (AC Induction, Brushless DC, Stepper, and Servo Motors)
  • Digital Power Conversion (DC-DC Converters, Inverters, Power Supplies)
  • Automotive Control Systems
  • Industrial Automation and Robotics

Quality and Reliability

The TMX320F2801PZA is built to meet the high-quality standards expected in industrial and automotive environments. It operates over a wide temperature range and is designed to withstand harsh conditions, ensuring reliability and longevity in the field.

Support and Resources

Texas Instruments provides comprehensive support for the TMX320F2801PZA, including development tools, software libraries, and reference designs. Customers can access a wealth of resources to accelerate the design process and bring their products to market faster.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3760 $56.2560
13+ $7.6932 $100.0116
21+ $7.4528 $156.5088
28+ $7.2124 $201.9472
36+ $6.9719 $250.9884
48+ $6.2507 $300.0336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,380 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess